EPCOS AG SMD 90mA Inductor and Choke B82498F1472J

Description
RF Inductors - SMD 4700nH 90mA 3.8ohms Product overview: B82498F1472J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 90mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 90mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F1472J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - SMD 4700nH 90mA 3.8ohms Product overview: B82498F1472J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 90mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 90mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F1472J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 90mA Inductor and Choke - 71-B82498F1472J - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 90mA Inductor and Choke
71-B82498F1472J
SMD 90mA Inductor and Choke 71-B82498F1472J
RF Inductors - SMD 4700nH 90mA 3.8ohms Product overview: B82498F1472J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 90mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 90mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F1472J can be used for catalog matching and distributor lookup.

RF Inductors - SMD 4700nH 90mA 3.8ohms Product overview: B82498F1472J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 90mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 90mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F1472J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-B82498F1472J
Product Name SMD 90mA Inductor and Choke
Technology Wirewound
Core Material Ferrite
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Automotive 0.0047uH 250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Application RF Choke
View Details