EPCOS AG SMD 250MHz 520mA Inductor and Choke B82498B3330J

Description
RF Inductors - SMD 33nH 250MHz 520mA 5% Product overview: B82498B3330J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MHz, 520mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MHz, 520mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B3330J can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF Inductors - SMD 33nH 250MHz 520mA 5% Product overview: B82498B3330J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MHz, 520mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MHz, 520mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B3330J can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 250MHz 520mA Inductor and Choke - 71-B82498B3330J - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 250MHz 520mA Inductor and Choke
71-B82498B3330J
SMD 250MHz 520mA Inductor and Choke 71-B82498B3330J
RF Inductors - SMD 33nH 250MHz 520mA 5% Product overview: B82498B3330J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MHz, 520mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MHz, 520mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B3330J can be used for catalog matching and distributor lookup.

RF Inductors - SMD 33nH 250MHz 520mA 5% Product overview: B82498B3330J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MHz, 520mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MHz, 520mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B3330J can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - B82498B3330J - 985293-B82498B3330J - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82498B3330J
985293-B82498B3330J
Fixed Inductors - B82498B3330J 985293-B82498B3330J
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985293-B82498B3330J Packaging: Cut Tape Termination: SMD/SMT Current Rating: 520 mA Length: 2.2 mm Shielding: Shielded Inductance: 33 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 2.15 GHz Frequency: 2.15 GHz Height: 1.4 mm Weight: 5.499807 mg Resistance: 120 mΩ Number of Pins: 2 Width: 1.2 mm Categories: Fixed Inductors DC Resistance (DCR): 120 mΩ Case / Package: 2012 Case / Package: 0805 Max Frequency: 2.15 GHz Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.4 mm Max DC Current: 520 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 REACH SVHC: No SVHC Q Factor: 45 Inductance Tolerance: 5 %

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985293-B82498B3330J
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 520 mA
Length: 2.2 mm
Shielding: Shielded
Inductance: 33 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 250 MHz
Core Material: Ceramic
Self Resonant Frequency: 2.15 GHz
Frequency: 2.15 GHz
Height: 1.4 mm
Weight: 5.499807 mg
Resistance: 120 mΩ
Number of Pins: 2
Width: 1.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 120 mΩ
Case / Package: 2012
Case / Package: 0805
Max Frequency: 2.15 GHz
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.4 mm
Max DC Current: 520 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
REACH SVHC: No SVHC
Q Factor: 45
Inductance Tolerance: 5 %

Buy Now
Chip Inductor 33Nh 520Ma 5% 2150Mhz; Inductance Epcos - 13J5702 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 33Nh 520Ma 5% 2150Mhz; Inductance Epcos
13J5702
Chip Inductor 33Nh 520Ma 5% 2150Mhz; Inductance Epcos 13J5702
CHIP INDUCTOR 33NH 520MA 5% 2150MHZ; Inductance:33nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:2.15GHz; DC Current Rating:520mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498B Series; Product Length:2.2mmRoHS Compliant: Yes

CHIP INDUCTOR 33NH 520MA 5% 2150MHZ; Inductance:33nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:2.15GHz; DC Current Rating:520mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498B Series; Product Length:2.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82498B3330J 985293-B82498B3330J 13J5702
Product Name SMD 250MHz 520mA Inductor and Choke Fixed Inductors - B82498B3330J Chip Inductor 33Nh 520Ma 5% 2150Mhz; Inductance Epcos
Inductance Range 0.0330 microH 0.0330 microH 0.0330 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Packing Method Reel Tape Reel; Cut Tape
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details