EPCOS AG SMD 270mA Inductor and Choke B82496C3470J

Description
RF Inductors - SMD 47nH 270mA 5% 1.6x0.8mm SMD Product overview: B82496C3470J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3470J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - SMD 47nH 270mA 5% 1.6x0.8mm SMD Product overview: B82496C3470J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3470J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 270mA Inductor and Choke - 71-B82496C3470J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270mA Inductor and Choke
71-B82496C3470J
SMD 270mA Inductor and Choke 71-B82496C3470J
RF Inductors - SMD 47nH 270mA 5% 1.6x0.8mm SMD Product overview: B82496C3470J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3470J can be used for catalog matching and distributor lookup.

RF Inductors - SMD 47nH 270mA 5% 1.6x0.8mm SMD Product overview: B82496C3470J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3470J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-B82496C3470J
Product Name SMD 270mA Inductor and Choke
Technology Wirewound
Core Material Ceramic
Inductance Range 0.0470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 2176635-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers