EPCOS AG SMD 300mA Inductor and Choke B82496C3390J

Description
RF Inductors - SMD 39nH 300mA 5% 1.6x0.8mm SMD Product overview: B82496C3390J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3390J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - SMD 39nH 300mA 5% 1.6x0.8mm SMD Product overview: B82496C3390J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3390J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 300mA Inductor and Choke - 71-B82496C3390J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300mA Inductor and Choke
71-B82496C3390J
SMD 300mA Inductor and Choke 71-B82496C3390J
RF Inductors - SMD 39nH 300mA 5% 1.6x0.8mm SMD Product overview: B82496C3390J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3390J can be used for catalog matching and distributor lookup.

RF Inductors - SMD 39nH 300mA 5% 1.6x0.8mm SMD Product overview: B82496C3390J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3390J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82496C3390J
729891-B82496C3390J
Fixed Inductors - B82496C3390J 729891-B82496C3390J
Manufacturer: EPCOS (TDK) Win Source Part Number: 729891-B82496C3390J Manufacturer Homepage: www.epcos.com Reference case: SMD0603 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 729891-B82496C3390J
Manufacturer Homepage: www.epcos.com
Reference case: SMD0603
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82496C3390J 729891-B82496C3390J
Product Name SMD 300mA Inductor and Choke Fixed Inductors - B82496C3390J
Technology Wirewound
Core Material Ceramic
Inductance Range 0.0390 microH
Unlock Full Specs
to access all available technical data