EPCOS AG Fixed Inductors B82496C3330J000

Description
33nH Unshielded Wirewound Inductor 350mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 350mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1836-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1836-1-ND
Fixed Inductors 495-1836-1-ND
33nH Unshielded Wirewound Inductor 350mA 600mOhm Max 0603 (1608 Metric)

33nH Unshielded Wirewound Inductor 350mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1836-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1836-2-ND
Fixed Inductors 495-1836-2-ND
33nH Unshielded Wirewound Inductor 350mA 600mOhm Max 0603 (1608 Metric)

33nH Unshielded Wirewound Inductor 350mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1836-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1836-6-ND
Fixed Inductors 495-1836-6-ND
33nH Unshielded Wirewound Inductor 350mA 600mOhm Max 0603 (1608 Metric)

33nH Unshielded Wirewound Inductor 350mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Automotive 0.033uH 100MHz 0.35A Inductor and Choke - 71-B82496C3330J000 - ERSAELECTRONICS PTE. LTD.
Singapore
Automotive 0.033uH 100MHz 0.35A Inductor and Choke
71-B82496C3330J000
Automotive 0.033uH 100MHz 0.35A Inductor and Choke 71-B82496C3330J000
Inductor RF Laser Cut 0.033uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.35A 0.6Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3330J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.033uH, 100MHz, 0.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.033uH, 100MHz, 0.35A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3330J000 can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.033uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.35A 0.6Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3330J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.033uH, 100MHz, 0.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.033uH, 100MHz, 0.35A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3330J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ind Chip Laser Cut 33nH 5% 100MHz 14Q-Factor Copper Plated Ceramic 350mA 0603 T/R - 3410-B82496C3330J000 - Utmel Electronic Limited
Hong Kong, China
Ind Chip Laser Cut 33nH 5% 100MHz 14Q-Factor Copper Plated Ceramic 350mA 0603 T/R
3410-B82496C3330J000
Ind Chip Laser Cut 33nH 5% 100MHz 14Q-Factor Copper Plated Ceramic 350mA 0603 T/R 3410-B82496C3330J000
Ind Chip Laser Cut 33nH 5% 100MHz 14Q-Factor Copper Plated Ceramic 350mA 0603 T/R

Ind Chip Laser Cut 33nH 5% 100MHz 14Q-Factor Copper Plated Ceramic 350mA 0603 T/R

Supplier's Site
Surface Mount High Frequency Inductor, B82496C Series, 33 Nh, 5%, 0603 [1608 Metric], 3 Ghz Rohs Compliant Epcos - 68X2357 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82496C Series, 33 Nh, 5%, 0603 [1608 Metric], 3 Ghz Rohs Compliant Epcos
68X2357
Surface Mount High Frequency Inductor, B82496C Series, 33 Nh, 5%, 0603 [1608 Metric], 3 Ghz Rohs Compliant Epcos 68X2357
Surface Mount High Frequency Inductor, B82496C Series, 33 nH, 5%, 0603 [1608 Metric], 3 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82496C Series, 33 nH, 5%, 0603 [1608 Metric], 3 GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1836-1-ND 71-B82496C3330J000 3410-B82496C3330J000 68X2357
Product Name Fixed Inductors Automotive 0.033uH 100MHz 0.35A Inductor and Choke Ind Chip Laser Cut 33nH 5% 100MHz 14Q-Factor Copper Plated Ceramic 350mA 0603 T/R Surface Mount High Frequency Inductor, B82496C Series, 33 Nh, 5%, 0603 [1608 Metric], 3 Ghz Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Copper Plated Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N2 0201DS-2N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details