EPCOS AG SMD 1.4A 40 MOHM Inductor and Choke B82496C3279Z000

Description
FIXED IND 2.7NH 1.4A 40 MOHM SMD Product overview: B82496C3279Z000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3279Z000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.7NH 1.4A 40 MOHM SMD Product overview: B82496C3279Z000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3279Z000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.4A 40 MOHM Inductor and Choke - 71-B82496C3279Z000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.4A 40 MOHM Inductor and Choke
71-B82496C3279Z000
SMD 1.4A 40 MOHM Inductor and Choke 71-B82496C3279Z000
FIXED IND 2.7NH 1.4A 40 MOHM SMD Product overview: B82496C3279Z000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3279Z000 can be used for catalog matching and distributor lookup.

FIXED IND 2.7NH 1.4A 40 MOHM SMD Product overview: B82496C3279Z000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3279Z000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82496C3279Z000
912703-B82496C3279Z000
Fixed Inductors - B82496C3279Z000 912703-B82496C3279Z000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912703-B82496C3279Z0 00 Series: SIMID Operating Temperature Range: -55°C ~ 150°C Features: 2.7 nH Unshielded Wirewound Inductor 1.4 A 40mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: B82496C3279Z-ND, B82496C3279Z

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912703-B82496C3279Z000
Series: SIMID
Operating Temperature Range: -55°C ~ 150°C
Features: 2.7 nH Unshielded Wirewound Inductor 1.4 A 40mOhm Max 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: B82496C3279Z-ND, B82496C3279Z

Buy Now Datasheet
Fixed Inductors - 495-B82496C3279Z000TR-ND - DigiKey
Thief River Falls, MN, United States
2.7nH Unshielded Wirewound Inductor 1.4A 40mOhm Max 0603 (1608 Metric)

2.7nH Unshielded Wirewound Inductor 1.4A 40mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-B82496C3279Z000DKR-ND - DigiKey
Thief River Falls, MN, United States
2.7nH Unshielded Wirewound Inductor 1.4A 40mOhm Max 0603 (1608 Metric)

2.7nH Unshielded Wirewound Inductor 1.4A 40mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-B82496C3279Z000CT-ND - DigiKey
Thief River Falls, MN, United States
2.7nH Unshielded Wirewound Inductor 1.4A 40mOhm Max 0603 (1608 Metric)

2.7nH Unshielded Wirewound Inductor 1.4A 40mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82496C3279Z000 912703-B82496C3279Z000 495-B82496C3279Z000TR-ND
Product Name SMD 1.4A 40 MOHM Inductor and Choke Fixed Inductors - B82496C3279Z000 Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ceramic Ceramic; Drum Core, Wirewound
Inductance Range 0.0027 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-13N 0402CS-13NXJRW , 0402CS-13NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL1008-2475JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details