EPCOS AG Fixed Inductors - B82496C3159A B82496C3159A

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150901-B82496C3159A Manufacturer Homepage: www.epcos.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150901-B82496C3159A Manufacturer Homepage: www.epcos.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82496C3159A
1150901-B82496C3159A
Fixed Inductors - B82496C3159A 1150901-B82496C3159A
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150901-B82496C3159A Manufacturer Homepage: www.epcos.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150901-B82496C3159A
Manufacturer Homepage: www.epcos.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now
SMD 1500mA Inductor and Choke - 71-B82496C3159A - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 1500mA Inductor and Choke
71-B82496C3159A
SMD 1500mA Inductor and Choke 71-B82496C3159A
RF Inductors - SMD 1.5nH 1500mA 0.3nH 1.6x0.8mm SMD Product overview: B82496C3159A from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1500mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3159A can be used for catalog matching and distributor lookup.

RF Inductors - SMD 1.5nH 1500mA 0.3nH 1.6x0.8mm SMD Product overview: B82496C3159A from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1500mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3159A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1150901-B82496C3159A 71-B82496C3159A
Product Name Fixed Inductors - B82496C3159A SMD 1500mA Inductor and Choke
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-13N 0201DS-13NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details