EPCOS AG Fixed Inductors B82496C3109A000

Description
1nH Unshielded Wirewound Inductor 1.8A 20mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Wirewound Inductor 1.8A 20mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1826-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1826-2-ND
Fixed Inductors 495-1826-2-ND
1nH Unshielded Wirewound Inductor 1.8A 20mOhm Max 0603 (1608 Metric)

1nH Unshielded Wirewound Inductor 1.8A 20mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1826-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1826-6-ND
Fixed Inductors 495-1826-6-ND
1nH Unshielded Wirewound Inductor 1.8A 20mOhm Max 0603 (1608 Metric)

1nH Unshielded Wirewound Inductor 1.8A 20mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1826-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1826-1-ND
Fixed Inductors 495-1826-1-ND
1nH Unshielded Wirewound Inductor 1.8A 20mOhm Max 0603 (1608 Metric)

1nH Unshielded Wirewound Inductor 1.8A 20mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Automotive 0.001uH 100MHz 1.8A Inductor and Choke - 71-B82496C3109A000 - ERSAELECTRONICS PTE. LTD.
Singapore
Automotive 0.001uH 100MHz 1.8A Inductor and Choke
71-B82496C3109A000
Automotive 0.001uH 100MHz 1.8A Inductor and Choke 71-B82496C3109A000
Inductor RF Laser Cut 0.001uH 0.3nH 100MHz 7Q-Factor Copper Plated Ceramic 1.8A 0.02Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3109A000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.001uH, 100MHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.001uH, 100MHz, 1.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3109A000 can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.001uH 0.3nH 100MHz 7Q-Factor Copper Plated Ceramic 1.8A 0.02Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3109A000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.001uH, 100MHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.001uH, 100MHz, 1.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3109A000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82496C3109A000
863262-B82496C3109A000
Fixed Inductors - B82496C3109A000 863262-B82496C3109A000
Manufacturer: EPCOS (TDK) Win Source Part Number: 863262-B82496C3109A0 00 Series: SIMID Operating Temperature Range: -55°C ~ 150°C Features: Unshielded Wirewound Inductor 20mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: -B82496C3109A, -495-1826-1, 495-1826-1, 495-1826-2, -495-1826-1-ND, 495-1826-6, B82496C3109A

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863262-B82496C3109A000
Series: SIMID
Operating Temperature Range: -55°C ~ 150°C
Features: Unshielded Wirewound Inductor 20mOhm Max 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: -B82496C3109A, -495-1826-1, 495-1826-1, 495-1826-2, -495-1826-1-ND, 495-1826-6, B82496C3109A

Buy Now Datasheet
Inductor, 1Nh, 16Ghz, 0603 Rohs Compliant Epcos - 92AH4104 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Nh, 16Ghz, 0603 Rohs Compliant Epcos
92AH4104
Inductor, 1Nh, 16Ghz, 0603 Rohs Compliant Epcos 92AH4104
INDUCTOR, 1NH, 16GHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 1NH, 16GHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site
Inductor Chip Laser Cut 1nH 0.3nH 100MHz 7Q-Factor Copper Plated Ceramic 1.8A 20mOhm DCR 0603 Automotive T/R - 3410-B82496C3109A000 - Utmel Electronic Limited
Hong Kong, China
Inductor Chip Laser Cut 1nH 0.3nH 100MHz 7Q-Factor Copper Plated Ceramic 1.8A 20mOhm DCR 0603 Automotive T/R
3410-B82496C3109A000
Inductor Chip Laser Cut 1nH 0.3nH 100MHz 7Q-Factor Copper Plated Ceramic 1.8A 20mOhm DCR 0603 Automotive T/R 3410-B82496C3109A000
Inductor Chip Laser Cut 1nH 0.3nH 100MHz 7Q-Factor Copper Plated Ceramic 1.8A 20mOhm DCR 0603 Automotive T/R

Inductor Chip Laser Cut 1nH 0.3nH 100MHz 7Q-Factor Copper Plated Ceramic 1.8A 20mOhm DCR 0603 Automotive T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1826-2-ND 71-B82496C3109A000 863262-B82496C3109A000 92AH4104 3410-B82496C3109A000
Product Name Fixed Inductors Automotive 0.001uH 100MHz 1.8A Inductor and Choke Fixed Inductors - B82496C3109A000 Inductor, 1Nh, 16Ghz, 0603 Rohs Compliant Epcos Inductor Chip Laser Cut 1nH 0.3nH 100MHz 7Q-Factor Copper Plated Ceramic 1.8A 20mOhm DCR 0603 Automotive T/R
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Copper Plated Ceramic
Configuration Fixed
DCR 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0.068uH 250MHz 0.32A Inductor and Choke - 71-0402HPH-68NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details