EPCOS AG Inductors, Coils, Chokes - Fixed Inductors B82496C3100J000

Description
Win Source Part Number: 1047969-B82496C3100J 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SIMID Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 10 nH Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 14 @ 100MHz Frequency - Self Resonant: 5GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 200mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): MLG1608B10NJ; MLG1608B10NJT000; LQW18AN10NJ00D; LQW15AN10NJ00D; MHQ1005P10NJT000; AQ10510NJ-TB82496-C3 100-J; B82496C3100-J; B82496C3100J; B82496C3100J.; B82496C3100J000.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: 495-1824-1,495-1824- 2,-B82496C3100J,-495 -1824-1-ND,495-1824- 6,-495-1824-1,B82496 C3100J
Request a Quote Datasheet
Description
Win Source Part Number: 1047969-B82496C3100J 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SIMID Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 10 nH Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 14 @ 100MHz Frequency - Self Resonant: 5GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 200mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): MLG1608B10NJ; MLG1608B10NJT000; LQW18AN10NJ00D; LQW15AN10NJ00D; MHQ1005P10NJT000; AQ10510NJ-TB82496-C3 100-J; B82496C3100-J; B82496C3100J; B82496C3100J.; B82496C3100J000.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: 495-1824-1,495-1824- 2,-B82496C3100J,-495 -1824-1-ND,495-1824- 6,-495-1824-1,B82496 C3100J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1047969-B82496C3100J000
Inductors, Coils, Chokes - Fixed Inductors 1047969-B82496C3100J000
Win Source Part Number: 1047969-B82496C3100J 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SIMID Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 10 nH Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 14 @ 100MHz Frequency - Self Resonant: 5GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 200mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): MLG1608B10NJ; MLG1608B10NJT000; LQW18AN10NJ00D; LQW15AN10NJ00D; MHQ1005P10NJT000; AQ10510NJ-TB82496-C3 100-J; B82496C3100-J; B82496C3100J; B82496C3100J.; B82496C3100J000.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: 495-1824-1,495-1824- 2,-B82496C3100J,-495 -1824-1-ND,495-1824- 6,-495-1824-1,B82496 C3100J

Win Source Part Number: 1047969-B82496C3100J000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SIMID
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 10 nH
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ceramic
Q @ Freq: 14 @ 100MHz
Frequency - Self Resonant: 5GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 200mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): MLG1608B10NJ; MLG1608B10NJT000; LQW18AN10NJ00D; LQW15AN10NJ00D; MHQ1005P10NJT000; AQ10510NJ-TB82496-C3100-J; B82496C3100-J; B82496C3100J; B82496C3100J.; B82496C3100J000.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Other Names: 495-1824-1,495-1824-2,-B82496C3100J,-495-1824-1-ND,495-1824-6,-495-1824-1,B82496C3100J

Buy Now Datasheet
Fixed Inductors - 495-1824-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1824-2-ND
Fixed Inductors 495-1824-2-ND
10nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0603 (1608 Metric)

10nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1824-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1824-6-ND
Fixed Inductors 495-1824-6-ND
10nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0603 (1608 Metric)

10nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1824-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1824-1-ND
Fixed Inductors 495-1824-1-ND
10nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0603 (1608 Metric)

10nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Automotive 0.01uH 100MHz 0.6A Inductor and Choke - 71-B82496C3100J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.01uH 100MHz 0.6A Inductor and Choke
71-B82496C3100J000
Automotive 0.01uH 100MHz 0.6A Inductor and Choke 71-B82496C3100J000
Inductor RF Laser Cut 0.01uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.6A 0.2Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3100J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uH, 100MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.01uH, 100MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3100J000 can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.01uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.6A 0.2Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3100J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uH, 100MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.01uH, 100MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3100J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 10Nh, 0.6A, 5%, 5Ghz; Inductance Epcos - 38C7009 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 10Nh, 0.6A, 5%, 5Ghz; Inductance Epcos
38C7009
Chip Inductor, 10Nh, 0.6A, 5%, 5Ghz; Inductance Epcos 38C7009
CHIP INDUCTOR, 10NH, 0.6A, 5%, 5GHZ; Inductance:10nH; DC Resistance Max:0.2ohm; Self Resonant Frequency Min:5GHz; DC Current Rating:600mA; Inductor Case Style:0603 [1608 Metric]; Product Range:B82496C Series; Core Material:Ceramic RoHS Compliant: Yes

CHIP INDUCTOR, 10NH, 0.6A, 5%, 5GHZ; Inductance:10nH; DC Resistance Max:0.2ohm; Self Resonant Frequency Min:5GHz; DC Current Rating:600mA; Inductor Case Style:0603 [1608 Metric]; Product Range:B82496C Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Chip Inductor, 10Nh, 1.6A, 5%, 5Ghz, Full Reel; Inductance Epcos - 29X2350 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 10Nh, 1.6A, 5%, 5Ghz, Full Reel; Inductance Epcos
29X2350
Chip Inductor, 10Nh, 1.6A, 5%, 5Ghz, Full Reel; Inductance Epcos 29X2350
CHIP INDUCTOR, 10NH, 1.6A, 5%, 5GHZ, FULL REEL; Inductance:10nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:5GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:B82496C Series RoHS Compliant: Yes

CHIP INDUCTOR, 10NH, 1.6A, 5%, 5GHZ, FULL REEL; Inductance:10nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:5GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:B82496C Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1047969-B82496C3100J000 495-1824-2-ND 71-B82496C3100J000 38C7009
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Automotive 0.01uH 100MHz 0.6A Inductor and Choke Chip Inductor, 10Nh, 0.6A, 5%, 5Ghz; Inductance Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound RF
Core Material Ceramic Ceramic; Drum Core, Wirewound Copper Plated Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

680MA 83MOHM Inductor and Choke - 71-0402CS-6N8XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0603-2823JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details