EPCOS AG SMD 100uH 1.8A Inductor and Choke B82479A1104M

Description
Power Inductors - SMD 100uH 1.8A 20 % 18.54x15.24mm SMD Product overview: B82479A1104M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82479A1104M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - SMD 100uH 1.8A 20 % 18.54x15.24mm SMD Product overview: B82479A1104M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82479A1104M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100uH 1.8A Inductor and Choke - 71-B82479A1104M - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 100uH 1.8A Inductor and Choke
71-B82479A1104M
SMD 100uH 1.8A Inductor and Choke 71-B82479A1104M
Power Inductors - SMD 100uH 1.8A 20 % 18.54x15.24mm SMD Product overview: B82479A1104M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82479A1104M can be used for catalog matching and distributor lookup.

Power Inductors - SMD 100uH 1.8A 20 % 18.54x15.24mm SMD Product overview: B82479A1104M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82479A1104M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, B82479A1 Series, 100 H, 20%, Wirewound, 0.19 Ohm, 1.8 A Rohs Compliant Epcos - 02J4062 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82479A1 Series, 100 H, 20%, Wirewound, 0.19 Ohm, 1.8 A Rohs Compliant Epcos
02J4062
Surface Mount Power Inductor, B82479A1 Series, 100 H, 20%, Wirewound, 0.19 Ohm, 1.8 A Rohs Compliant Epcos 02J4062
Surface Mount Power Inductor, B82479A1 Series, 100 H, 20%, Wirewound, 0.19 ohm, 1.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82479A1 Series, 100 H, 20%, Wirewound, 0.19 ohm, 1.8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82479A1104M 02J4062
Product Name SMD 100uH 1.8A Inductor and Choke Surface Mount Power Inductor, B82479A1 Series, 100 H, 20%, Wirewound, 0.19 Ohm, 1.8 A Rohs Compliant Epcos
Technology Power Choke Wirewound
Core Material Ferrite
Inductance Range 100 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
0201AF (0603) Ferrite Chip Inductors - 0201AF-330 0201AF-330XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details