Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 6.2A 0.0185Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477R4103M100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 6.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 6.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477R4103M100 can be used for catalog matching and distributor lookup.
10µH Shielded Wirewound Inductor 6.2A 18.5mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 6.2A 18.5mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 6.2A 18.5mOhm Max Nonstandard
Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1327512-B82477R4103M
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Inductance: 10 µH
Height - Seated (Max): 0.335" (8.50mm)
Standard Package: 350
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
DC Resistance (DCR): 18.5mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 495-4548-6,495-4548-
Current - Saturation (Isat): 8.75A
RoHS Status: ROHS3 Compliant
Surface Mount Power Inductor, B82477R4 Series, 10 H, 20%, Shielded, 0.0185 ohm, 5.9 A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82477R4103M100 | 495-4548-2-ND | 1327512-B82477R4103M100 | 55W2275 |
| Product Name | Automotive 10uH 100KHz 6.2A Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Power Inductor, B82477R4 Series, 10 H, 20%, Shielded, 0.0185 Ohm, 5.9 A Rohs Compliant Epcos |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Power | Standard; Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel; Reel - TR |