Power Inductors - SMD 100uH 1.7A 20 % 12.8x12.8mm SMD Product overview: B82477G4104M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 1.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G4104M can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018659-B82477G4104M
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 1.7 A
Length: 12.8 mm
Shielding: Shielded
Inductance: 100 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 100 kHz
DC Current: 1.7 A
Resistance: 165 mΩ
Number of Pins: 2
Width: 12.8 mm
Categories: Fixed Inductors
DC Resistance (DCR): 165 mΩ
Alternative Parts (Cross-Reference): SRR1280-101M; NS12565T101MN; VLF12060T-101M1R9; NS12555T101MN; PM127SH-101M-RC; NS12575T101MNB82477-
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Depth: 12.8 mm
Lead Free: Yes
Max DC Current: 1.7 A
Mount: Surface Mount
RoHS: Compliant
RMS Current (Irms): 1.7 A
Saturation Current: 1.95 A
Schedule B: 8504500000
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82477G4104M | 1018659-B82477G4104M |
| Product Name | SMD 100uH 1.7A Inductor and Choke | Fixed Inductors - B82477G4104M |
| Technology | Power Inductor | Standard |
| Core Material | Ferrite | Ferrite |
| Inductance Range | 100 microH | 100 microH |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| Packing Method | Reel | Tape Reel; Cut Tape |