EPCOS AG Fixed Inductors B82477G2333M000

Description
33µH Shielded Wirewound Inductor 2.1A 57mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 2.1A 57mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82477G2333M000TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 2.1A 57mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.1A 57mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82477G2333M000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 2.1A 57 MOHM SMD

FIXED IND 33UH 2.1A 57 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 495-B82477G2333M000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 2.1A 57 MOHM SMD

FIXED IND 33UH 2.1A 57 MOHM SMD

Buy Now Datasheet
SMD 33UH 2.1A 57 MOHM Inductor and Choke - 71-B82477G2333M000 - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 33UH 2.1A 57 MOHM Inductor and Choke
71-B82477G2333M000
SMD 33UH 2.1A 57 MOHM Inductor and Choke 71-B82477G2333M000
FIXED IND 33UH 2.1A 57 MOHM SMD Product overview: B82477G2333M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.1A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.1A, 57 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2333M000 can be used for catalog matching and distributor lookup.

FIXED IND 33UH 2.1A 57 MOHM SMD Product overview: B82477G2333M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.1A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.1A, 57 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2333M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82477G2333M000TR-ND 71-B82477G2333M000
Product Name Fixed Inductors SMD 33UH 2.1A 57 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N2 0402CS-6N2XJRW , 0402CS-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details