EPCOS AG SMD 15UH 3.7A 60 MOHM Inductor and Choke B82477D4153M900

Description
FIXED IND 15UH 3.7A 60 MOHM SMD Product overview: B82477D4153M900 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.7A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.7A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-B82477D4153M900 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 3.7A 60 MOHM SMD Product overview: B82477D4153M900 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.7A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.7A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-B82477D4153M900 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 3.7A 60 MOHM Inductor and Choke - 73-B82477D4153M900 - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 15UH 3.7A 60 MOHM Inductor and Choke
73-B82477D4153M900
SMD 15UH 3.7A 60 MOHM Inductor and Choke 73-B82477D4153M900
FIXED IND 15UH 3.7A 60 MOHM SMD Product overview: B82477D4153M900 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.7A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.7A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-B82477D4153M900 can be used for catalog matching and distributor lookup.

FIXED IND 15UH 3.7A 60 MOHM SMD Product overview: B82477D4153M900 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.7A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.7A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-B82477D4153M900 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Signal Transformers - 495-B82477D4153M900CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-B82477D4153M900CT-ND
Arrays, Signal Transformers 495-B82477D4153M900CT-ND
Shielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 30mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 30mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 495-B82477D4153M900TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-B82477D4153M900TR-ND
Arrays, Signal Transformers 495-B82477D4153M900TR-ND
Shielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 30mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 30mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 495-B82477D4153M900DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-B82477D4153M900DKR-ND
Arrays, Signal Transformers 495-B82477D4153M900DKR-ND
Shielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 30mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 30mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
963073-B82477D4153M900
Inductors, Coils, Chokes - Arrays, Signal Transformers 963073-B82477D4153M900
Win Source Part Number: 963073-B82477D4153M9 00 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: B82477D4*M900 Package: Tape & Reel Shielding: Shielded Standard Package: 350 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.335" (8.50mm) Number of Coils: 2 Inductance - Connected In Series: 60 µH Inductance - Connected In Parallel: 15 µH Current Rating - Series: 3.7 A Current Saturation - Parallel: 5.5 A Current Saturation - Series: 2.75 A DC Resistance (DCR) - Parallel: 30mOhm Max DC Resistance (DCR) - Series: 120mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: 495-B82477D4153M900D KR,495-B82477D4153M9 00TR,495-B82477D4153 M900CT,B82477D4153M9

Win Source Part Number: 963073-B82477D4153M900
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: B82477D4*M900
Package: Tape & Reel
Shielding: Shielded
Standard Package: 350
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Height: 0.335" (8.50mm)
Number of Coils: 2
Inductance - Connected In Series: 60 µH
Inductance - Connected In Parallel: 15 µH
Current Rating - Series: 3.7 A
Current Saturation - Parallel: 5.5 A
Current Saturation - Series: 2.75 A
DC Resistance (DCR) - Parallel: 30mOhm Max
DC Resistance (DCR) - Series: 120mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Other Names: 495-B82477D4153M900DKR,495-B82477D4153M900TR,495-B82477D4153M900CT,B82477D4153M9

Buy Now Datasheet
Power Inductor, 15Uh, Shielded, 3.7A Rohs Compliant Epcos - 28AK7802 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 15Uh, Shielded, 3.7A Rohs Compliant Epcos
28AK7802
Power Inductor, 15Uh, Shielded, 3.7A Rohs Compliant Epcos 28AK7802
POWER INDUCTOR, 15UH, SHIELDED, 3.7A ROHS COMPLIANT: YES

POWER INDUCTOR, 15UH, SHIELDED, 3.7A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 73-B82477D4153M900 495-B82477D4153M900CT-ND 963073-B82477D4153M900 28AK7802
Product Name SMD 15UH 3.7A 60 MOHM Inductor and Choke Arrays, Signal Transformers Inductors, Coils, Chokes - Arrays, Signal Transformers Power Inductor, 15Uh, Shielded, 3.7A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 0402CS-4N3XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Specs
Application RF Choke
View Details