EPCOS AG Fixed Inductors B82476A1153M000

Description
15µH Unshielded Wirewound Inductor 3.1A 40mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 3.1A 40mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-76644-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76644-2-ND
Fixed Inductors 495-76644-2-ND
15µH Unshielded Wirewound Inductor 3.1A 40mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 3.1A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-76644-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76644-1-ND
Fixed Inductors 495-76644-1-ND
15µH Unshielded Wirewound Inductor 3.1A 40mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 3.1A 40mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 3.1A 40 MOHM Inductor and Choke - 71-B82476A1153M000 - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 15UH 3.1A 40 MOHM Inductor and Choke
71-B82476A1153M000
SMD 15UH 3.1A 40 MOHM Inductor and Choke 71-B82476A1153M000
FIXED IND 15UH 3.1A 40 MOHM SMD Product overview: B82476A1153M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.1A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.1A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82476A1153M000 can be used for catalog matching and distributor lookup.

FIXED IND 15UH 3.1A 40 MOHM SMD Product overview: B82476A1153M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.1A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.1A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82476A1153M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1122779-B82476A1153M000
Inductors, Coils, Chokes - Fixed Inductors 1122779-B82476A1153M000
Win Source Part Number: 1122779-B82476A1153M 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: B82476A1 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 15 µH Height - Seated (Max): 0.200" (5.08mm) Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 40mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.510" L x 0.370" W (12.95mm x 9.40mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics Other Names: 495-76644-1,495-7664 4-2,B82476A1153M,B82 476A1153M-ND,B82476A 1153M000-ND,495-7664 4-6 Current - Saturation (Isat): 3A

Win Source Part Number: 1122779-B82476A1153M000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: B82476A1
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 15 µH
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 40mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.510" L x 0.370" W (12.95mm x 9.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: EPCOS - TDK Electronics
Other Names: 495-76644-1,495-76644-2,B82476A1153M,B82476A1153M-ND,B82476A1153M000-ND,495-76644-6
Current - Saturation (Isat): 3A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-76644-2-ND 71-B82476A1153M000 1122779-B82476A1153M000
Product Name Fixed Inductors SMD 15UH 3.1A 40 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
0.0072uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0072 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details