EPCOS AG 3.3uH 100KHz 2.85A Inductor and Choke B82472G6332M000

Description
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 2.85A 0.023Ohm DCR T/R Product overview: B82472G6332M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 2.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 2.85A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G6332M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 2.85A 0.023Ohm DCR T/R Product overview: B82472G6332M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 2.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 2.85A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G6332M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3uH 100KHz 2.85A Inductor and Choke - 71-B82472G6332M000 - ERSAELECTRONICS PTE. LTD.
Singapore
3.3uH 100KHz 2.85A Inductor and Choke
71-B82472G6332M000
3.3uH 100KHz 2.85A Inductor and Choke 71-B82472G6332M000
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 2.85A 0.023Ohm DCR T/R Product overview: B82472G6332M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 2.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 2.85A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G6332M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 2.85A 0.023Ohm DCR T/R Product overview: B82472G6332M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 2.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 2.85A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G6332M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-76044-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76044-6-ND
Fixed Inductors 495-76044-6-ND
3.3µH Shielded Wirewound Inductor 2.85A 23mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.85A 23mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-76044-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76044-2-ND
Fixed Inductors 495-76044-2-ND
3.3µH Shielded Wirewound Inductor 2.85A 23mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.85A 23mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-76044-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76044-1-ND
Fixed Inductors 495-76044-1-ND
3.3µH Shielded Wirewound Inductor 2.85A 23mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.85A 23mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
965244-B82472G6332M000
Inductors, Coils, Chokes - Fixed Inductors 965244-B82472G6332M000
Win Source Part Number: 965244-B82472G6332M0 00 Category: Inductors, Coils, Chokes>Fixed Inductors Series: B82472G6 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 23mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Alternative Parts (Cross-Reference): ASPI-0628-3R3M-T1; SRN6028-3R3M; NRS5030T3R3MMGJ; FDSD0420-H-3R3M=P3; FDSD0518-H-3R3M=P3; FDSD0420D-3R3M=P3; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.85 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics Other Names: B82472G6332M-ND,495- 76044-6,495-76044-2, B82472G6332M,495-760 44-1 Current - Saturation (Isat): 2.5A

Win Source Part Number: 965244-B82472G6332M000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: B82472G6
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 23mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Alternative Parts (Cross-Reference): ASPI-0628-3R3M-T1; SRN6028-3R3M; NRS5030T3R3MMGJ; FDSD0420-H-3R3M=P3; FDSD0518-H-3R3M=P3; FDSD0420D-3R3M=P3;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.85 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: EPCOS - TDK Electronics
Other Names: B82472G6332M-ND,495-76044-6,495-76044-2,B82472G6332M,495-76044-1
Current - Saturation (Isat): 2.5A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82472G6332M000 495-76044-6-ND 965244-B82472G6332M000
Product Name 3.3uH 100KHz 2.85A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-431 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details