Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1327437-B82472G6154M
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Inductance: 150 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 580mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 530 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 495-5677-1,495-5677-
Current - Saturation (Isat): 430mA
RoHS Status: ROHS3 Compliant
Inductor Power Shielded Wirewound 150uH 20% 100KHz Ferrite 0.53A 0.58Ohm DCR T/R Product overview: B82472G6154M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 100KHz, 0.53A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 100KHz, 0.53A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G6154M000 can be used for catalog matching and distributor lookup.
150µH Shielded Wirewound Inductor 530mA 580mOhm Max Nonstandard
150µH Shielded Wirewound Inductor 530mA 580mOhm Max Nonstandard
150µH Shielded Wirewound Inductor 530mA 580mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1327437-B82472G6154M000 | 71-B82472G6154M000 | 495-5677-2-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 150uH 100KHz 0.53A Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Power | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Application | RF Choke |