EPCOS AG SMD 47uH 0.65A Inductor and Choke B82472G4473M

Description
Power Inductors - SMD 47uH 0.65A 20 % 7.3x7.3mm SMD Product overview: B82472G4473M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 0.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 0.65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G4473M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - SMD 47uH 0.65A 20 % 7.3x7.3mm SMD Product overview: B82472G4473M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 0.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 0.65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G4473M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47uH 0.65A Inductor and Choke - 71-B82472G4473M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47uH 0.65A Inductor and Choke
71-B82472G4473M
SMD 47uH 0.65A Inductor and Choke 71-B82472G4473M
Power Inductors - SMD 47uH 0.65A 20 % 7.3x7.3mm SMD Product overview: B82472G4473M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 0.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 0.65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G4473M can be used for catalog matching and distributor lookup.

Power Inductors - SMD 47uH 0.65A 20 % 7.3x7.3mm SMD Product overview: B82472G4473M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 0.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 0.65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G4473M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82472G4473M
722501-B82472G4473M
Fixed Inductors - B82472G4473M 722501-B82472G4473M
Manufacturer: EPCOS (TDK) Win Source Part Number: 722501-B82472G4473M Manufacturer Homepage: www.epcos.com Reference case: SMD14 Reference Date Code: 1023+Rohs Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 722501-B82472G4473M
Manufacturer Homepage: www.epcos.com
Reference case: SMD14
Reference Date Code: 1023+Rohs
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82472G4473M 722501-B82472G4473M
Product Name SMD 47uH 0.65A Inductor and Choke Fixed Inductors - B82472G4473M
Technology Power Inductor
Core Material Ferrite
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details