EPCOS AG Fixed Inductors B82464G4224M000

Description
220µH Shielded Wirewound Inductor 700mA 440mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 700mA 440mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1801-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1801-1-ND
Fixed Inductors 495-1801-1-ND
220µH Shielded Wirewound Inductor 700mA 440mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 700mA 440mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1801-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1801-2-ND
Fixed Inductors 495-1801-2-ND
220µH Shielded Wirewound Inductor 700mA 440mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 700mA 440mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1801-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1801-6-ND
Fixed Inductors 495-1801-6-ND
220µH Shielded Wirewound Inductor 700mA 440mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 700mA 440mOhm Max Nonstandard

Buy Now Datasheet
Automotive 220uH 100KHz 0.7A Inductor and Choke - 71-B82464G4224M000 - ERSAELECTRONICS PTE. LTD.
Singapore
Automotive 220uH 100KHz 0.7A Inductor and Choke
71-B82464G4224M000
Automotive 220uH 100KHz 0.7A Inductor and Choke 71-B82464G4224M000
Inductor Power Shielded Wirewound 220uH 20% 100KHz Ferrite 0.7A 0.44Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464G4224M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uH, 100KHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 220uH, 100KHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4224M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 220uH 20% 100KHz Ferrite 0.7A 0.44Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464G4224M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uH, 100KHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 220uH, 100KHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4224M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82464G4224M000
1150889-B82464G4224M000
Fixed Inductors - B82464G4224M000 1150889-B82464G4224M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150889-B82464G4224M 000 Series: B82464G4 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -55°C ~ 150°C Package: Nonstandard Current Rating: 700mA Shielding: Shielded Inductance: 220μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 750mA Frequency - Self Resonant: 4MHz Test Frequency: 100kHz Size: 0.409" L x 0.409" W (10.40mm x 10.40mm) Family Name: B82464G4 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 440 mOhm Max Manufacturer Homepage: www.epcos.com RoHS State: Request Verification Height - Seated (Maximum): 0.189" (4.80mm) Alternative Parts (Cross-Reference): CDRH10D38DNP-221MC; PCDR1045MT221; SCDS104R-221M-N; Introduction Date: March 31, 2008 ECCN: EAR99 Country of Origin: China, Germany, Hungary Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150889-B82464G4224M000
Series: B82464G4
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -55°C ~ 150°C
Package: Nonstandard
Current Rating: 700mA
Shielding: Shielded
Inductance: 220μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 750mA
Frequency - Self Resonant: 4MHz
Test Frequency: 100kHz
Size: 0.409" L x 0.409" W (10.40mm x 10.40mm)
Family Name: B82464G4
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 440 mOhm Max
Manufacturer Homepage: www.epcos.com
RoHS State: Request Verification
Height - Seated (Maximum): 0.189" (4.80mm)
Alternative Parts (Cross-Reference): CDRH10D38DNP-221MC; PCDR1045MT221; SCDS104R-221M-N;
Introduction Date: March 31, 2008
ECCN: EAR99
Country of Origin: China, Germany, Hungary
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Inductor, Shielded, 220Uh, 750Ma, Smd; Inductance Epcos - 46P6099 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, 750Ma, Smd; Inductance Epcos
46P6099
Inductor, Shielded, 220Uh, 750Ma, Smd; Inductance Epcos 46P6099
INDUCTOR, SHIELDED, 220UH, 750MA, SMD; Inductance:220µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):750mA; Product Range:B82464G4 Series; DC Resistance Max:0.44ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, 750MA, SMD; Inductance:220µH; RMS Current (Irms):700mA; Inductor Construction:Shielded; Saturation Current (Isat):750mA; Product Range:B82464G4 Series; DC Resistance Max:0.44ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, 220Uh, 20%, 700Ma, 4Mhz; Inductance Epcos - 38K0093 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 20%, 700Ma, 4Mhz; Inductance Epcos
38K0093
Inductor, 220Uh, 20%, 700Ma, 4Mhz; Inductance Epcos 38K0093
INDUCTOR, 220UH, 20%, 700MA, 4MHZ; Inductance:220µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):750mA; Product Range:B82464G4 Series; Power Inductor Case:10.4mm x 10.4mm x 4.8mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, 220UH, 20%, 700MA, 4MHZ; Inductance:220µH; RMS Current (Irms):700mA; Inductor Construction:Shielded; Saturation Current (Isat):750mA; Product Range:B82464G4 Series; Power Inductor Case:10.4mm x 10.4mm x 4.8mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 220Uh, 700Ma, 20%, Full Reel; Inductance Epcos - 94W7790 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 700Ma, 20%, Full Reel; Inductance Epcos
94W7790
Inductor, 220Uh, 700Ma, 20%, Full Reel; Inductance Epcos 94W7790
INDUCTOR, 220UH, 700MA, 20%, FULL REEL; Inductance:220µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):750mA; Product Range:B82464G4 Series; Power Inductor Case:10.4mm x 10.4mm x 4.8mm; DC RoHS Compliant: Yes

INDUCTOR, 220UH, 700MA, 20%, FULL REEL; Inductance:220µH; RMS Current (Irms):700mA; Inductor Construction:Shielded; Saturation Current (Isat):750mA; Product Range:B82464G4 Series; Power Inductor Case:10.4mm x 10.4mm x 4.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - B82464G4224M000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82464G4224M000
Fixed Inductors B82464G4224M000
FIXED IND 220UH 700MA 440MOHM SM

FIXED IND 220UH 700MA 440MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1801-1-ND 71-B82464G4224M000 1150889-B82464G4224M000 46P6099 38K0093 94W7790 B82464G4224M000
Product Name Fixed Inductors Automotive 220uH 100KHz 0.7A Inductor and Choke Fixed Inductors - B82464G4224M000 Inductor, Shielded, 220Uh, 750Ma, Smd; Inductance Epcos Inductor, 220Uh, 20%, 700Ma, 4Mhz; Inductance Epcos Inductor, 220Uh, 700Ma, 20%, Full Reel; Inductance Epcos Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-5N3 016008C-5N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details