Manufacturer: EPCOS (TDK)
Win Source Part Number: 759075-B82464G4103M
Manufacturer Homepage: www.epcos.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Power Inductors - SMD 10uH 3.4A 20% 10x10.4mm SMD Product overview: B82464G4103M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 3.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 3.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4103M can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, B82464G4 Series, 10 H, 20%, Shielded, 0.03 ohm, 3.4 A RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 759075-B82464G4103M | 71-B82464G4103M | 38K0085 |
| Product Name | Fixed Inductors - B82464G4103M | SMD 10uH 3.4A Inductor and Choke | Surface Mount Power Inductor, B82464G4 Series, 10 H, 20%, Shielded, 0.03 Ohm, 3.4 A Rohs Compliant Epcos |
| Technology | Power Inductor | ||
| Core Material | Ferrite | ||
| Inductance Range | 10 microH | ||
| Inductance Tolerance | 20 (+/- %) |