Manufacturer: EPCOS (TDK)
Win Source Part Number: 912666-B82442H1225K0
Series: SIMID
Operating Temperature Range: -55°C ~ 150°C
Features: 2.2 mH Unshielded Wirewound Inductor 75 mA 28Ohm Max 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 2220 (5650 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: Q3903358, 495-1790-2, 495-1790-1, -B82442H1225K, B82442H1225K, -495-1790-1-ND, -495-1790-1, 495-1790-6
2.2mH Unshielded Wirewound Inductor 75mA 28Ohm Max 2-SMD, J-Lead
FIXED IND 2.2MH 75MA 28 OHM SMD Product overview: B82442H1225K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2MH, 75MA, 28 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2MH, 75MA, 28 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1225K000 can be used for catalog matching and distributor lookup.
INDUCTOR, SMD, 2.2MH, 75MA, 10%, 1.2MHZ; Inductance:2.2mH; DC Resistance Max:28ohm; Self Resonant Frequency Min:1.2MHz; DC Current Rating:75mA; Inductor Case Style:2220 [5650 Metric]; Product Range:B82442H Series; No. of Pins:2Pins RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 912666-B82442H1225K000 | 495-1790-2-ND | 71-B82442H1225K000 | 59T9571 |
| Product Name | Fixed Inductors - B82442H1225K000 | Fixed Inductors | SMD 2.2MH 75MA 28 OHM Inductor and Choke | Inductor, Smd, 2.2Mh, 75Ma, 10%, 1.2Mhz; Inductance Epcos |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | ||
| Lead Style | J | J | ||
| Core Material | Ferrite; Drum Core, Wirewound |