Manufacturer: EPCOS (TDK)
Win Source Part Number: 752173-B82442H1153K
Manufacturer Homepage: www.epcos.com
Reference case: SMD
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Power Inductors - SMD SUGGESTED ALTERNATE B82442T1153K000 Product overview: B82442H1153K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1153K can be used for catalog matching and distributor lookup.
Ind High Current Chip Molded Wirewound 15uH 10% 2.52MHz 10Q-Factor Ferrite 810mA 2220 Blister T/R
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 752173-B82442H1153K | 71-B82442H1153K | 3410-B82442H1153K |
| Product Name | Fixed Inductors - B82442H1153K | SMD Inductor and Choke | Ind High Current Chip Molded Wirewound 15uH 10% 2.52MHz 10Q-Factor Ferrite 810mA 2220 Blister T/R |
| Technology | Power Inductor | ||
| Core Material | Ferrite | ||
| Inductance Range | 15 microH | 15 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| Packing Method | Reel | Tape Reel; Cut Tape |