EPCOS AG Fixed Inductors - B82442A1984A B82442A1984A

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912662-B82442A1984A Series: SIMID Operating Temperature Range: -55°C ~ 125°C Features: 980 µH Unshielded Wirewound Inductor 85 mA 15Ohm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 2220 (5650 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912662-B82442A1984A Series: SIMID Operating Temperature Range: -55°C ~ 125°C Features: 980 µH Unshielded Wirewound Inductor 85 mA 15Ohm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 2220 (5650 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82442A1984A
912662-B82442A1984A
Fixed Inductors - B82442A1984A 912662-B82442A1984A
Manufacturer: EPCOS (TDK) Win Source Part Number: 912662-B82442A1984A Series: SIMID Operating Temperature Range: -55°C ~ 125°C Features: 980 µH Unshielded Wirewound Inductor 85 mA 15Ohm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 2220 (5650 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912662-B82442A1984A
Series: SIMID
Operating Temperature Range: -55°C ~ 125°C
Features: 980 µH Unshielded Wirewound Inductor 85 mA 15Ohm Max 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 2220 (5650 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
SMD 980UH 85MA 15 OHM Inductor and Choke - 71-B82442A1984A - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 980UH 85MA 15 OHM Inductor and Choke
71-B82442A1984A
SMD 980UH 85MA 15 OHM Inductor and Choke 71-B82442A1984A
FIXED IND 980UH 85MA 15 OHM SMD / 980 μH Unshielded Drum Core, Wirewound Inductor 85 mA 15Ohm Max 2-SMD, J-Lead Product overview: B82442A1984A from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 980UH, 85MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 980UH, 85MA, 15 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1984A can be used for catalog matching and distributor lookup.

FIXED IND 980UH 85MA 15 OHM SMD / 980 μH Unshielded Drum Core, Wirewound Inductor 85 mA 15Ohm Max 2-SMD, J-Lead Product overview: B82442A1984A from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 980UH, 85MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 980UH, 85MA, 15 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1984A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 912662-B82442A1984A 71-B82442A1984A
Product Name Fixed Inductors - B82442A1984A SMD 980UH 85MA 15 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Drum Core, Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-2N0 0402CT-2N0XJRW , 0402CT-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details