EPCOS AG 6.8mH 252KHz 30mA Inductor and Choke B82442A1685K

Description
Ind General Purpose Chip 6.8mH 10% 252KHz 30Q-Factor Ferrite 30mA 2220 Blister T/R Product overview: B82442A1685K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8mH, 252KHz, 30mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8mH, 252KHz, 30mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1685K can be used for catalog matching and distributor lookup.
Request a Quote
Description
Ind General Purpose Chip 6.8mH 10% 252KHz 30Q-Factor Ferrite 30mA 2220 Blister T/R Product overview: B82442A1685K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8mH, 252KHz, 30mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8mH, 252KHz, 30mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1685K can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6.8mH 252KHz 30mA Inductor and Choke - 71-B82442A1685K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8mH 252KHz 30mA Inductor and Choke
71-B82442A1685K
6.8mH 252KHz 30mA Inductor and Choke 71-B82442A1685K
Ind General Purpose Chip 6.8mH 10% 252KHz 30Q-Factor Ferrite 30mA 2220 Blister T/R Product overview: B82442A1685K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8mH, 252KHz, 30mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8mH, 252KHz, 30mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1685K can be used for catalog matching and distributor lookup.

Ind General Purpose Chip 6.8mH 10% 252KHz 30Q-Factor Ferrite 30mA 2220 Blister T/R Product overview: B82442A1685K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8mH, 252KHz, 30mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8mH, 252KHz, 30mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1685K can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - B82442A1685K - 960488-B82442A1685K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82442A1685K
960488-B82442A1685K
Fixed Inductors - B82442A1685K 960488-B82442A1685K
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960488-B82442A1685K Packaging: Tape and Reel Current Rating: 30 mA Length: 5.9 mm Shielding: Unshielded Inductance: 6.8 mH Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 10 % Ratings: AEC-Q200 Test Frequency: 252 kHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 700 kHz DC Current: 30 mA Composition: Wirewound Height: 5.3 mm Width: 5.0038 mm Categories: Fixed Inductors DC Resistance (DCR): 88 Ω Case / Package: 2220 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Depth: 5.3 mm Max DC Current: 30 mA Mount: Surface Mount RoHS: Compliant

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960488-B82442A1685K
Packaging: Tape and Reel
Current Rating: 30 mA
Length: 5.9 mm
Shielding: Unshielded
Inductance: 6.8 mH
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 10 %
Ratings: AEC-Q200
Test Frequency: 252 kHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 700 kHz
DC Current: 30 mA
Composition: Wirewound
Height: 5.3 mm
Width: 5.0038 mm
Categories: Fixed Inductors
DC Resistance (DCR): 88 Ω
Case / Package: 2220
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Depth: 5.3 mm
Max DC Current: 30 mA
Mount: Surface Mount
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82442A1685K 960488-B82442A1685K
Product Name 6.8mH 252KHz 30mA Inductor and Choke Fixed Inductors - B82442A1685K
Mounting Option SMD (SMT) Surface Mount Technology
Core Material Ferrite Ferrite
Inductance Range 6800 microH 6800 microH
Inductance Tolerance 10 (+/- %)
Packing Method Tape and Reel Tape Reel; Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3124-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details