EPCOS AG Fixed Inductors B82442A1472K000

Description
4.7µH Unshielded Wirewound Inductor 950mA 88mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 950mA 88mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1778-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1778-2-ND
Fixed Inductors 495-1778-2-ND
4.7µH Unshielded Wirewound Inductor 950mA 88mOhm Max 2-SMD, J-Lead

4.7µH Unshielded Wirewound Inductor 950mA 88mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 4.7UH 950MA 88MOHM Inductor and Choke - 71-B82442A1472K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 950MA 88MOHM Inductor and Choke
71-B82442A1472K000
SMD 4.7UH 950MA 88MOHM Inductor and Choke 71-B82442A1472K000
FIXED IND 4.7UH 950MA 88MOHM SMD Product overview: B82442A1472K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 950MA, 88MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 950MA, 88MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1472K000 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 950MA 88MOHM SMD Product overview: B82442A1472K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 950MA, 88MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 950MA, 88MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1472K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82442A1472K000
1021740-B82442A1472K000
Fixed Inductors - B82442A1472K000 1021740-B82442A1472K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021740-B82442A1472K 000 Packaging: Reel - TR Type: Wirewound Current Rating: 950mA Inductance: 4.7μH Height - Seated (Max): 0.209" (5.30mm) Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 29MHz Frequency - Test: 7.96MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 88 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021740-B82442A1472K000
Packaging: Reel - TR
Type: Wirewound
Current Rating: 950mA
Inductance: 4.7μH
Height - Seated (Max): 0.209" (5.30mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 29MHz
Frequency - Test: 7.96MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 88 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1778-2-ND 71-B82442A1472K000 1021740-B82442A1472K000
Product Name Fixed Inductors SMD 4.7UH 950MA 88MOHM Inductor and Choke Fixed Inductors - B82442A1472K000
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
High Frequency & RF Inductors - 4-2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0047 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers