Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047959-B82442A1334K
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 140 mA
Length: 5.6 mm
Shielding: Unshielded
Inductance: 330 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Ratings: AEC-Q200
Test Frequency: 796 kHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 3.2 MHz
DC Current: 140 mA
Composition: Wirewound
Height: 3 mm
Weight: 480.014126 mg
Resistance: 3.92 Ω
Number of Pins: 2
Width: 5.0038 mm
Categories: Fixed Inductors
DC Resistance (DCR): 3.92 Ω
Case / Package: 5650
Case / Package: 2220
Alternative Parts (Cross-Reference): NLC565050T-331K-PF; RLB0608-331KL; SDR0403-331KL; SDR0703-331KL; CB2518T331K; P1330R-334KB82442-A1
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 5.3 mm
Lead Free: Yes
Max DC Current: 140 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 2220
REACH SVHC: No SVHC
Q Factor: 20
Inductance Tolerance: 10 %
Ind General Purpose Chip Wirewound 330uH 10% 796KHz 20Q-Factor Ferrite 140mA 2220 Blister T/R Product overview: B82442A1334K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH, 796KHz, 140mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, 796KHz, 140mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442A1334K can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1047959-B82442A1334K | 71-B82442A1334K |
| Product Name | Fixed Inductors - B82442A1334K | 330uH 796KHz 140mA Inductor and Choke |
| Mounting Option | Surface Mount Technology | SMD (SMT) |
| Technology | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite |
| Configuration | Fixed | |
| Inductance Range | 330 microH | 330 microH |