EPCOS AG Fixed Inductors B82432T1334K000

Description
330µH Unshielded Wirewound Inductor 120mA 11Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 120mA 11Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1762-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1762-6-ND
Fixed Inductors 495-1762-6-ND
330µH Unshielded Wirewound Inductor 120mA 11Ohm Max 2-SMD, J-Lead

330µH Unshielded Wirewound Inductor 120mA 11Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1762-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1762-2-ND
Fixed Inductors 495-1762-2-ND
330µH Unshielded Wirewound Inductor 120mA 11Ohm Max 2-SMD, J-Lead

330µH Unshielded Wirewound Inductor 120mA 11Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1762-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1762-1-ND
Fixed Inductors 495-1762-1-ND
330µH Unshielded Wirewound Inductor 120mA 11Ohm Max 2-SMD, J-Lead

330µH Unshielded Wirewound Inductor 120mA 11Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 330uH 796KHz 0.12A Inductor and Choke - 71-B82432T1334K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 330uH 796KHz 0.12A Inductor and Choke
71-B82432T1334K000
Automotive 330uH 796KHz 0.12A Inductor and Choke 71-B82432T1334K000
Inductor General Purpose Molded Wirewound 330uH 10% 796KHz 20Q-Factor Ferrite 0.12A 11Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1334K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uH, 796KHz, 0.12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 330uH, 796KHz, 0.12A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1334K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 330uH 10% 796KHz 20Q-Factor Ferrite 0.12A 11Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1334K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uH, 796KHz, 0.12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 330uH, 796KHz, 0.12A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1334K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 330Uh, 120Ma, 10%, 4.1Mhz; Inductance Epcos - 38C7005 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 330Uh, 120Ma, 10%, 4.1Mhz; Inductance Epcos
38C7005
Chip Inductor, 330Uh, 120Ma, 10%, 4.1Mhz; Inductance Epcos 38C7005
CHIP INDUCTOR, 330UH, 120MA, 10%, 4.1MHZ; Inductance:330µH; DC Resistance Max:11ohm; Self Resonant Frequency:4.1MHz; DC Current Rating:120mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:B82432T Series RoHS Compliant: Yes

CHIP INDUCTOR, 330UH, 120MA, 10%, 4.1MHZ; Inductance:330µH; DC Resistance Max:11ohm; Self Resonant Frequency:4.1MHz; DC Current Rating:120mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:B82432T Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1762-6-ND 71-B82432T1334K000 38C7005
Product Name Fixed Inductors Automotive 330uH 796KHz 0.12A Inductor and Choke Chip Inductor, 330Uh, 120Ma, 10%, 4.1Mhz; Inductance Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
47uH 100KHz 1.8A Inductor and Choke - 71-DQ1260-470M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %)
Molded / Shielded Shielded
View Details
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers