EPCOS AG Fixed Inductors B82432C1684J000

Description
680µH Unshielded Wirewound Inductor 65mA 25Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 65mA 25Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82432C1684J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432C1684J000-ND
Fixed Inductors B82432C1684J000-ND
680µH Unshielded Wirewound Inductor 65mA 25Ohm Max 2-SMD, J-Lead

680µH Unshielded Wirewound Inductor 65mA 25Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 680UH 65MA 25 OHM Inductor and Choke - 71-B82432C1684J000 - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 680UH 65MA 25 OHM Inductor and Choke
71-B82432C1684J000
SMD 680UH 65MA 25 OHM Inductor and Choke 71-B82432C1684J000
FIXED IND 680UH 65MA 25 OHM SMD Product overview: B82432C1684J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 65MA, 25 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 65MA, 25 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1684J000 can be used for catalog matching and distributor lookup.

FIXED IND 680UH 65MA 25 OHM SMD Product overview: B82432C1684J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 65MA, 25 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 65MA, 25 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1684J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82432C1684J000-ND 71-B82432C1684J000
Product Name Fixed Inductors SMD 680UH 65MA 25 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DSO1-30-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details