EPCOS AG Fixed Inductors B82422T3270K000

Description
27nH Unshielded Wirewound Inductor 450mA 170mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 450mA 170mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422T3270K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422T3270K000-ND
Fixed Inductors B82422T3270K000-ND
27nH Unshielded Wirewound Inductor 450mA 170mOhm Max 2-SMD, J-Lead

27nH Unshielded Wirewound Inductor 450mA 170mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 450MA 170MOHM Inductor and Choke - 71-B82422T3270K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450MA 170MOHM Inductor and Choke
71-B82422T3270K000
SMD 450MA 170MOHM Inductor and Choke 71-B82422T3270K000
FIXED IND 27NH 450MA 170MOHM SMD Product overview: B82422T3270K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T3270K000 can be used for catalog matching and distributor lookup.

FIXED IND 27NH 450MA 170MOHM SMD Product overview: B82422T3270K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T3270K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422T3270K000-ND 71-B82422T3270K000
Product Name Fixed Inductors SMD 450MA 170MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Fixed Inductors - 1712-3627322515C101MCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers