EPCOS AG Fixed Inductors - B82422T3220K B82422T3220K

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995510-B82422T3220K Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 450 mA Length: 3.2004 mm Shielding: Unshielded Inductance: 22 nH Height - Seated (Max): 2.1082 mm Mounting: SMD (SMT) Tolerance: 10 % Ratings: AEC-Q200 Test Frequency: 100 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 2 GHz DC Current: 450 mA Composition: Wirewound Height: 2 mm Weight: 15.989131 mg Number of Pins: 2 Width: 2.5 mm Categories: Fixed Inductors DC Resistance (DCR): 160 mΩ Case / Package: 3225 Case / Package: 1210 Alternative Parts (Cross-Reference): B82422T3220KB82422-T 3220K; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.8 mm Lead Free: Yes Max DC Current: 450 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1210 REACH SVHC: Unknown Q Factor: 23 Inductance Tolerance: 10 %
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995510-B82422T3220K Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 450 mA Length: 3.2004 mm Shielding: Unshielded Inductance: 22 nH Height - Seated (Max): 2.1082 mm Mounting: SMD (SMT) Tolerance: 10 % Ratings: AEC-Q200 Test Frequency: 100 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 2 GHz DC Current: 450 mA Composition: Wirewound Height: 2 mm Weight: 15.989131 mg Number of Pins: 2 Width: 2.5 mm Categories: Fixed Inductors DC Resistance (DCR): 160 mΩ Case / Package: 3225 Case / Package: 1210 Alternative Parts (Cross-Reference): B82422T3220KB82422-T 3220K; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.8 mm Lead Free: Yes Max DC Current: 450 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1210 REACH SVHC: Unknown Q Factor: 23 Inductance Tolerance: 10 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422T3220K - 995510-B82422T3220K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82422T3220K
995510-B82422T3220K
Fixed Inductors - B82422T3220K 995510-B82422T3220K
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995510-B82422T3220K Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 450 mA Length: 3.2004 mm Shielding: Unshielded Inductance: 22 nH Height - Seated (Max): 2.1082 mm Mounting: SMD (SMT) Tolerance: 10 % Ratings: AEC-Q200 Test Frequency: 100 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 2 GHz DC Current: 450 mA Composition: Wirewound Height: 2 mm Weight: 15.989131 mg Number of Pins: 2 Width: 2.5 mm Categories: Fixed Inductors DC Resistance (DCR): 160 mΩ Case / Package: 3225 Case / Package: 1210 Alternative Parts (Cross-Reference): B82422T3220KB82422-T 3220K; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.8 mm Lead Free: Yes Max DC Current: 450 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1210 REACH SVHC: Unknown Q Factor: 23 Inductance Tolerance: 10 %

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995510-B82422T3220K
Packaging: Cut Tape (CT)
Termination: SMD/SMT
Current Rating: 450 mA
Length: 3.2004 mm
Shielding: Unshielded
Inductance: 22 nH
Height - Seated (Max): 2.1082 mm
Mounting: SMD (SMT)
Tolerance: 10 %
Ratings: AEC-Q200
Test Frequency: 100 MHz
Core Material: Ceramic
Military Standard: Not
Self Resonant Frequency: 2 GHz
DC Current: 450 mA
Composition: Wirewound
Height: 2 mm
Weight: 15.989131 mg
Number of Pins: 2
Width: 2.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 160 mΩ
Case / Package: 3225
Case / Package: 1210
Alternative Parts (Cross-Reference): B82422T3220KB82422-T3220K;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.8 mm
Lead Free: Yes
Max DC Current: 450 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 1210
REACH SVHC: Unknown
Q Factor: 23
Inductance Tolerance: 10 %

Buy Now
100MHz 450mA Inductor and Choke - 71-B82422T3220K - ERSAELECTRONICS PTE. LTD.
Singapore
100MHz 450mA Inductor and Choke
71-B82422T3220K
100MHz 450mA Inductor and Choke 71-B82422T3220K
Ind General Purpose Chip Molded Wirewound 22nH 10% 100MHz 23Q-Factor Ceramic 450mA 1210 Blister T/R Product overview: B82422T3220K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 450mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MHz, 450mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T3220K can be used for catalog matching and distributor lookup.

Ind General Purpose Chip Molded Wirewound 22nH 10% 100MHz 23Q-Factor Ceramic 450mA 1210 Blister T/R Product overview: B82422T3220K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 450mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MHz, 450mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T3220K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 995510-B82422T3220K 71-B82422T3220K
Product Name Fixed Inductors - B82422T3220K 100MHz 450mA Inductor and Choke
Mounting Option Surface Mount Technology SMD (SMT)
Technology Standard; Wirewound
Configuration Fixed
Inductance Range 0.0220 microH 0.0220 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Fixed Inductors - FIT80-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details