EPCOS AG Fixed Inductors B82422T3120J000

Description
12nH Unshielded Wirewound Inductor 450mA 110mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 450mA 110mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422T3120J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422T3120J000-ND
Fixed Inductors B82422T3120J000-ND
12nH Unshielded Wirewound Inductor 450mA 110mOhm Max 2-SMD, J-Lead

12nH Unshielded Wirewound Inductor 450mA 110mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 450MA 110MOHM Inductor and Choke - 71-B82422T3120J000 - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 450MA 110MOHM Inductor and Choke
71-B82422T3120J000
SMD 450MA 110MOHM Inductor and Choke 71-B82422T3120J000
FIXED IND 12NH 450MA 110MOHM SMD Product overview: B82422T3120J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 110MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T3120J000 can be used for catalog matching and distributor lookup.

FIXED IND 12NH 450MA 110MOHM SMD Product overview: B82422T3120J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 110MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T3120J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422T3120J000-ND 71-B82422T3120J000
Product Name Fixed Inductors SMD 450MA 110MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic/Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N4 0402CS-2N4XJRW , 0402CS-2N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details