FIXED IND 39UH 65MA 6.4 OHM SMD Product overview: B82422T1393J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 65MA, 6.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 65MA, 6.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1393J000 can be used for catalog matching and distributor lookup.
39µH Unshielded Wirewound Inductor 65mA 6.4Ohm Max 2-SMD, J-Lead
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82422T1393J000 | B82422T1393J000-ND |
| Product Name | SMD 39UH 65MA 6.4 OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | |
| Inductance Range | 39 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |