EPCOS AG Inductors, Coils, Chokes - Fixed Inductors B82422T1103K000

Description
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1327411-B82422T1103K 000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Inductance: 10 µH Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 27 @ 2.52MHz Frequency - Self Resonant: 30MHz DC Resistance (DCR): 2.1Ohm Max Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2-SMD, J-Lead ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 150 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 495-1730-6,-B82422T1 103K,-495-1730-6,B82 422T1103K,495-1730-1 ,495-1730-2,-495-173 0-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1327411-B82422T1103K 000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Inductance: 10 µH Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 27 @ 2.52MHz Frequency - Self Resonant: 30MHz DC Resistance (DCR): 2.1Ohm Max Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2-SMD, J-Lead ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 150 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 495-1730-6,-B82422T1 103K,-495-1730-6,B82 422T1103K,495-1730-1 ,495-1730-2,-495-173 0-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327411-B82422T1103K000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327411-B82422T1103K000
Inductors, Coils, Chokes - Fixed Inductors 1327411-B82422T1103K000
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1327411-B82422T1103K 000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Inductance: 10 µH Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 27 @ 2.52MHz Frequency - Self Resonant: 30MHz DC Resistance (DCR): 2.1Ohm Max Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2-SMD, J-Lead ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 150 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 495-1730-6,-B82422T1 103K,-495-1730-6,B82 422T1103K,495-1730-1 ,495-1730-2,-495-173 0-1 RoHS Status: ROHS3 Compliant

Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1327411-B82422T1103K000
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Inductance: 10 µH
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 27 @ 2.52MHz
Frequency - Self Resonant: 30MHz
DC Resistance (DCR): 2.1Ohm Max
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2-SMD, J-Lead
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 495-1730-6,-B82422T1103K,-495-1730-6,B82422T1103K,495-1730-1,495-1730-2,-495-1730-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive 10uH 2.52MHz 0.15A Inductor and Choke - 71-B82422T1103K000 - ERSAELECTRONICS PTE. LTD.
Singapore
Automotive 10uH 2.52MHz 0.15A Inductor and Choke
71-B82422T1103K000
Automotive 10uH 2.52MHz 0.15A Inductor and Choke 71-B82422T1103K000
Inductor General Purpose Molded Wirewound 10uH 10% 2.52MHz 27Q-Factor Ferrite 0.15A 2.1Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1103K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 2.52MHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 2.52MHz, 0.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1103K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 10uH 10% 2.52MHz 27Q-Factor Ferrite 0.15A 2.1Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1103K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 2.52MHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 2.52MHz, 0.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1103K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-1730-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1730-1-ND
Fixed Inductors 495-1730-1-ND
10µH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 2-SMD, J-Lead

10µH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1730-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1730-6-ND
Fixed Inductors 495-1730-6-ND
10µH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 2-SMD, J-Lead

10µH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1730-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1730-2-ND
Fixed Inductors 495-1730-2-ND
10µH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 2-SMD, J-Lead

10µH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - B82422T1103K000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82422T1103K000
Fixed Inductors B82422T1103K000
FIXED IND 10UH 150MA 2.1 OHM SMD

FIXED IND 10UH 150MA 2.1 OHM SMD

Supplier's Site Datasheet
Inductor, 10Uh, 150Ma, +10%, 30Mhz; Inductance Epcos - 22C0442 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 150Ma, +10%, 30Mhz; Inductance Epcos
22C0442
Inductor, 10Uh, 150Ma, +10%, 30Mhz; Inductance Epcos 22C0442
INDUCTOR, 10UH, 150MA, +10%, 30MHz; Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:30MHz; DC Current Rating:150mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422T Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 10UH, 150MA, +10%, 30MHz; Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:30MHz; DC Current Rating:150mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422T Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, B82422T Series, 10 H, 10%, 1210 [3225 Metric], 30 Mhz Rohs Compliant Epcos - 94W7735 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82422T Series, 10 H, 10%, 1210 [3225 Metric], 30 Mhz Rohs Compliant Epcos
94W7735
Surface Mount High Frequency Inductor, B82422T Series, 10 H, 10%, 1210 [3225 Metric], 30 Mhz Rohs Compliant Epcos 94W7735
Surface Mount High Frequency Inductor, B82422T Series, 10 H, 10%, 1210 [3225 Metric], 30 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82422T Series, 10 H, 10%, 1210 [3225 Metric], 30 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327411-B82422T1103K000 71-B82422T1103K000 495-1730-1-ND B82422T1103K000 22C0442 94W7735
Product Name Inductors, Coils, Chokes - Fixed Inductors Automotive 10uH 2.52MHz 0.15A Inductor and Choke Fixed Inductors Fixed Inductors Inductor, 10Uh, 150Ma, +10%, 30Mhz; Inductance Epcos Surface Mount High Frequency Inductor, B82422T Series, 10 H, 10%, 1210 [3225 Metric], 30 Mhz Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Standard; Wirewound General Purpose Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8114 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2500 to ? microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DSO1-175-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details