EPCOS AG Fixed Inductors B82422A3391K108

Description
390nH Unshielded Wirewound Inductor 190mA 1.4Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
390nH Unshielded Wirewound Inductor 190mA 1.4Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422A3391K108-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A3391K108-ND
Fixed Inductors B82422A3391K108-ND
390nH Unshielded Wirewound Inductor 190mA 1.4Ohm Max 2-SMD, J-Lead

390nH Unshielded Wirewound Inductor 190mA 1.4Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 190MA 1.4OHM Inductor and Choke - 71-B82422A3391K108 - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 190MA 1.4OHM Inductor and Choke
71-B82422A3391K108
SMD 190MA 1.4OHM Inductor and Choke 71-B82422A3391K108
FIXED IND 390NH 190MA 1.4OHM SMD Product overview: B82422A3391K108 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 190MA, 1.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 190MA, 1.4OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3391K108 can be used for catalog matching and distributor lookup.

FIXED IND 390NH 190MA 1.4OHM SMD Product overview: B82422A3391K108 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 190MA, 1.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 190MA, 1.4OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3391K108 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422A3391K108-ND 71-B82422A3391K108
Product Name Fixed Inductors SMD 190MA 1.4OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-3N0 026011C-3N0XJRW , 026011C-3N0XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details