EPCOS AG Fixed Inductors B82422A3270K100

Description
27nH Unshielded Wirewound Inductor 600mA 140mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 600mA 140mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422A3270K100-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A3270K100-ND
Fixed Inductors B82422A3270K100-ND
27nH Unshielded Wirewound Inductor 600mA 140mOhm Max 2-SMD, J-Lead

27nH Unshielded Wirewound Inductor 600mA 140mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 600MA 140MOHM Inductor and Choke - 71-B82422A3270K100 - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 600MA 140MOHM Inductor and Choke
71-B82422A3270K100
SMD 600MA 140MOHM Inductor and Choke 71-B82422A3270K100
FIXED IND 27NH 600MA 140MOHM SMD Product overview: B82422A3270K100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3270K100 can be used for catalog matching and distributor lookup.

FIXED IND 27NH 600MA 140MOHM SMD Product overview: B82422A3270K100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3270K100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422A3270K100-ND 71-B82422A3270K100
Product Name Fixed Inductors SMD 600MA 140MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-271 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details