EPCOS AG SMD 700MA 100MOHM Inductor and Choke B82422A3120J100

Description
FIXED IND 12NH 700MA 100MOHM SMD Product overview: B82422A3120J100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3120J100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 12NH 700MA 100MOHM SMD Product overview: B82422A3120J100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3120J100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 700MA 100MOHM Inductor and Choke - 71-B82422A3120J100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 700MA 100MOHM Inductor and Choke
71-B82422A3120J100
SMD 700MA 100MOHM Inductor and Choke 71-B82422A3120J100
FIXED IND 12NH 700MA 100MOHM SMD Product overview: B82422A3120J100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3120J100 can be used for catalog matching and distributor lookup.

FIXED IND 12NH 700MA 100MOHM SMD Product overview: B82422A3120J100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3120J100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82422A3120J100-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A3120J100-ND
Fixed Inductors B82422A3120J100-ND
12nH Unshielded Wirewound Inductor 700mA 100mOhm Max 2-SMD, J-Lead

12nH Unshielded Wirewound Inductor 700mA 100mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422A3120J100 B82422A3120J100-ND
Product Name SMD 700MA 100MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0402CS-39NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0402-J104JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details