EPCOS AG Automotive 6.8uH 1MHz 0.135A Inductor and Choke B82422A1682J100

Description
Inductor RF Molded Wirewound 6.8uH 5% 1MHz 27Q-Factor Ferrite 0.135A 2.8Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1682J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 1MHz, 0.135A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 1MHz, 0.135A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1682J100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Molded Wirewound 6.8uH 5% 1MHz 27Q-Factor Ferrite 0.135A 2.8Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1682J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 1MHz, 0.135A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 1MHz, 0.135A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1682J100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 6.8uH 1MHz 0.135A Inductor and Choke - 71-B82422A1682J100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 6.8uH 1MHz 0.135A Inductor and Choke
71-B82422A1682J100
Automotive 6.8uH 1MHz 0.135A Inductor and Choke 71-B82422A1682J100
Inductor RF Molded Wirewound 6.8uH 5% 1MHz 27Q-Factor Ferrite 0.135A 2.8Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1682J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 1MHz, 0.135A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 1MHz, 0.135A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1682J100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 6.8uH 5% 1MHz 27Q-Factor Ferrite 0.135A 2.8Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1682J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 1MHz, 0.135A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 1MHz, 0.135A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1682J100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82422A1682J100CT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Unshielded Wirewound Inductor 135mA 2.8Ohm Max 2-SMD, J-Lead

6.8µH Unshielded Wirewound Inductor 135mA 2.8Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82422A1682J100DKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Unshielded Wirewound Inductor 135mA 2.8Ohm Max 2-SMD, J-Lead

6.8µH Unshielded Wirewound Inductor 135mA 2.8Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82422A1682J100TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Unshielded Wirewound Inductor 135mA 2.8Ohm Max 2-SMD, J-Lead

6.8µH Unshielded Wirewound Inductor 135mA 2.8Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Ind Chip Molded Wirewound 6.8uH 5% 1MHz 27Q-Factor Ferrite 135mA 1210 Blister T/R - 3410-B82422A1682J100 - Utmel Electronic Limited
Hong Kong, China
Ind Chip Molded Wirewound 6.8uH 5% 1MHz 27Q-Factor Ferrite 135mA 1210 Blister T/R
3410-B82422A1682J100
Ind Chip Molded Wirewound 6.8uH 5% 1MHz 27Q-Factor Ferrite 135mA 1210 Blister T/R 3410-B82422A1682J100
Ind Chip Molded Wirewound 6.8uH 5% 1MHz 27Q-Factor Ferrite 135mA 1210 Blister T/R

Ind Chip Molded Wirewound 6.8uH 5% 1MHz 27Q-Factor Ferrite 135mA 1210 Blister T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422A1682J100 495-B82422A1682J100CT-ND 3410-B82422A1682J100
Product Name Automotive 6.8uH 1MHz 0.135A Inductor and Choke Fixed Inductors Ind Chip Molded Wirewound 6.8uH 5% 1MHz 27Q-Factor Ferrite 135mA 1210 Blister T/R
Mounting Option Surface Mount Surface Mount Technology
Technology RF
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 27 27 27
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Chokes - 1624116-6 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers