EPCOS AG Fixed Inductors B82422A1103K100

Description
10µH Unshielded Wirewound Inductor 180mA 1.6Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 180mA 1.6Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1695-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1695-1-ND
Fixed Inductors 495-1695-1-ND
10µH Unshielded Wirewound Inductor 180mA 1.6Ohm Max 2-SMD, J-Lead

10µH Unshielded Wirewound Inductor 180mA 1.6Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1695-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1695-6-ND
Fixed Inductors 495-1695-6-ND
10µH Unshielded Wirewound Inductor 180mA 1.6Ohm Max 2-SMD, J-Lead

10µH Unshielded Wirewound Inductor 180mA 1.6Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1695-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1695-2-ND
Fixed Inductors 495-1695-2-ND
10µH Unshielded Wirewound Inductor 180mA 1.6Ohm Max 2-SMD, J-Lead

10µH Unshielded Wirewound Inductor 180mA 1.6Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 10uH 1MHz 0.18A Inductor and Choke - 71-B82422A1103K100 - ERSAELECTRONICS PTE. LTD.
Singapore
Automotive 10uH 1MHz 0.18A Inductor and Choke
71-B82422A1103K100
Automotive 10uH 1MHz 0.18A Inductor and Choke 71-B82422A1103K100
Inductor RF Molded Wirewound 10uH 10% 1MHz 27Q-Factor Ferrite 0.18A 1.6Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422A1103K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 1MHz, 0.18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 1MHz, 0.18A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1103K100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 10uH 10% 1MHz 27Q-Factor Ferrite 0.18A 1.6Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422A1103K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 1MHz, 0.18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 1MHz, 0.18A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1103K100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82422A1103K100 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82422A1103K100
Fixed Inductors B82422A1103K100
FIXED IND 10UH 180MA 1.6 OHM SMD

FIXED IND 10UH 180MA 1.6 OHM SMD

Supplier's Site Datasheet
Chip Inductor, 10Uh 180Ma 10% 25Mhz; Inductance Epcos - 46P6043 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 10Uh 180Ma 10% 25Mhz; Inductance Epcos
46P6043
Chip Inductor, 10Uh 180Ma 10% 25Mhz; Inductance Epcos 46P6043
CHIP INDUCTOR, 10UH 180MA 10% 25MHZ; Inductance:10µH; DC Resistance Max:1.6ohm; Self Resonant Frequency:25MHz; DC Current Rating:180mA; Inductor Case Style:1210 [3225 Metric]; Product Range:B82422A Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

CHIP INDUCTOR, 10UH 180MA 10% 25MHZ; Inductance:10µH; DC Resistance Max:1.6ohm; Self Resonant Frequency:25MHz; DC Current Rating:180mA; Inductor Case Style:1210 [3225 Metric]; Product Range:B82422A Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Chip Inductor, 10Uh 180Ma 10% 25Mhz, Full Reel; Inductance Epcos - 22C0347 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 10Uh 180Ma 10% 25Mhz, Full Reel; Inductance Epcos
22C0347
Chip Inductor, 10Uh 180Ma 10% 25Mhz, Full Reel; Inductance Epcos 22C0347
CHIP INDUCTOR, 10UH 180MA 10% 25MHZ, FULL REEL; Inductance:10µH; DC Resistance Max:1.6ohm; Self Resonant Frequency:25MHz; DC Current Rating:180mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422A Series RoHS Compliant: Yes

CHIP INDUCTOR, 10UH 180MA 10% 25MHZ, FULL REEL; Inductance:10µH; DC Resistance Max:1.6ohm; Self Resonant Frequency:25MHz; DC Current Rating:180mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1695-1-ND 71-B82422A1103K100 B82422A1103K100 46P6043 22C0347
Product Name Fixed Inductors Automotive 10uH 1MHz 0.18A Inductor and Choke Fixed Inductors Chip Inductor, 10Uh 180Ma 10% 25Mhz; Inductance Epcos Chip Inductor, 10Uh 180Ma 10% 25Mhz, Full Reel; Inductance Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678179 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
700mA 5.9GHz Inductor and Choke - 71-0603CS-4N3XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 2 (+/- %)
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers