4.7µH Unshielded Wirewound Inductor 820mA 340mOhm Max Axial
4.7µH Unshielded Wirewound Inductor 820mA 340mOhm Max Axial
FIXED IND 4.7UH 820MA 340MOHM TH
HF-CHOKE BC ROHS COMPLIANT: YES 10% / TAPE & REEL
INDUCTOR, 4.7UH, 0.82A, 95MHZ, AXIAL ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors | Inductors, Coils, and Chokes |
| Product Number | 495-5567-2-ND | B78108S1472K000 | 05J9825 | 73AJ2442 |
| Product Name | Fixed Inductors | Fixed Inductors | Hf-Choke Bc Rohs Compliant Epcos | Inductor, 4.7Uh, 0.82A, 95Mhz, Axial Rohs Compliant Epcos |
| Mounting Option | Through Hole | Through Hole; Through Hole | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| DCR | 0.3400 ohms | 0.3400 ohms |