EPCOS AG Varistors, MOVs B72220P3381K101

Description
620V 12kA Varistor 1 Circuit Through Hole Disc 20mm
Request a Quote Datasheet
Description
620V 12kA Varistor 1 Circuit Through Hole Disc 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 495-6465-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
495-6465-ND
Varistors, MOVs 495-6465-ND
620V 12kA Varistor 1 Circuit Through Hole Disc 20mm

620V 12kA Varistor 1 Circuit Through Hole Disc 20mm

Buy Now Datasheet
VARISTOR, 20MM, 385V - 3410-B72220P3381K101 - Utmel Electronic Limited
Hong Kong, China
VARISTOR, 20MM, 385V
3410-B72220P3381K101
VARISTOR, 20MM, 385V 3410-B72220P3381K101
VARISTOR, 20MM, 385V

VARISTOR, 20MM, 385V

Supplier's Site
VARISTOR 620V 12KA DISC 20MM - 258-B72220P3381K101 - Utmel Electronic Limited
Hong Kong, China
VARISTOR 620V 12KA DISC 20MM
258-B72220P3381K101
VARISTOR 620V 12KA DISC 20MM 258-B72220P3381K101
VARISTOR 620V 12KA DISC 20MM

VARISTOR 620V 12KA DISC 20MM

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Utmel Electronic Limited
Product Category Varistors Varistors Varistors
Product Number 495-6465-ND 3410-B72220P3381K101 258-B72220P3381K101
Product Name Varistors, MOVs VARISTOR, 20MM, 385V VARISTOR 620V 12KA DISC 20MM
Mounting Option Through Hole; Other Through Hole; Other
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE33CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - CN1210M6G-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
View Details
2 suppliers
AMCV-0402 - AMCV-0402-5R5-C800N-T - Abracon, LLC
Specs
Operating DC Voltage 5.5 volts
Operating AC Voltage 4 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details
2 suppliers