EPCOS AG Varistors, MOVs B72220P3231K101

Description
360V 12kA Varistor 1 Circuit Through Hole Disc 20mm
Request a Quote Datasheet
Description
360V 12kA Varistor 1 Circuit Through Hole Disc 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - B72220P3231K101-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
B72220P3231K101-ND
Varistors, MOVs B72220P3231K101-ND
360V 12kA Varistor 1 Circuit Through Hole Disc 20mm

360V 12kA Varistor 1 Circuit Through Hole Disc 20mm

Buy Now Datasheet
Varistor, Mov, 595V, Disc 20Mm; Voltage Rating Vac Epcos - 25AH7852 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 595V, Disc 20Mm; Voltage Rating Vac Epcos
25AH7852
Varistor, Mov, 595V, Disc 20Mm; Voltage Rating Vac Epcos 25AH7852
VARISTOR, MOV, 595V, DISC 20MM; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:B722 SuperioR-MP S20 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); PeakRoHS Compliant: Yes

VARISTOR, MOV, 595V, DISC 20MM; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:B722 SuperioR-MP S20 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); PeakRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number B72220P3231K101-ND 25AH7852
Product Name Varistors, MOVs Varistor, Mov, 595V, Disc 20Mm; Voltage Rating Vac Epcos
Mounting Option Through Hole; Other
Unlock Full Specs
to access all available technical data

Similar Products

NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 495-3765-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
2 suppliers
Varistor - Metrosil 300 & 600 Series - M&I Materials Limited
Specs
Diameter 152 mm (5.98 inch)
Mounting Option Other
Operating DC Voltage 850 volts
View Details