TDK Corporation Varistors, MOVs B72210S2151K101

Description
240V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm
Request a Quote Datasheet
Description
240V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 495-1430-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
495-1430-ND
Varistors, MOVs 495-1430-ND
240V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm

240V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm

Buy Now Datasheet
VARISTOR 240V 3.5KA DISC 10MM - 258-B72210S2151K101 - Utmel Electronic Limited
Hong Kong, China
VARISTOR 240V 3.5KA DISC 10MM
258-B72210S2151K101
VARISTOR 240V 3.5KA DISC 10MM 258-B72210S2151K101
VARISTOR 240V 3.5KA DISC 10MM

VARISTOR 240V 3.5KA DISC 10MM

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number 495-1430-ND 258-B72210S2151K101
Product Name Varistors, MOVs VARISTOR 240V 3.5KA DISC 10MM
Mounting Option Through Hole; Other Through Hole; Other
Unlock Full Specs
to access all available technical data

Similar Products

NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
M3 Series Radial Leaded Varistor - M3E300E5LB7 - Littelfuse, Inc.
Specs
Lead Style Radial
Mounting Option Through Hole
Operating DC Voltage 517 volts
View Details
CHIP VARISTOR - AVRM1608C390KT271N - TDK Corporation
Specs
Operating DC Voltage 35 volts
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers