TDK Corporation CHIP VARISTOR AVRM1005C270KT101N

Description
Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
Request a Quote Datasheet
Description
Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHIP VARISTOR - AVRM1005C270KT101N - TDK Corporation
Chuo, Tokyo, Japan
CHIP VARISTOR
AVRM1005C270KT101N
CHIP VARISTOR AVRM1005C270KT101N
Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.

Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.

Supplier's Site
Varistors, MOVs - 445-174350-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-174350-1-ND
Varistors, MOVs 445-174350-1-ND
27V 4A Varistor 1 Circuit Surface Mount 0402 (1005 Metric)

27V 4A Varistor 1 Circuit Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Varistors, MOVs - 445-174350-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-174350-6-ND
Varistors, MOVs 445-174350-6-ND
27V 4A Varistor 1 Circuit Surface Mount 0402 (1005 Metric)

27V 4A Varistor 1 Circuit Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Varistors, MOVs - 445-174350-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-174350-2-ND
Varistors, MOVs 445-174350-2-ND
27V 4A Varistor 1 Circuit Surface Mount 0402 (1005 Metric)

27V 4A Varistor 1 Circuit Surface Mount 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Varistors Varistors
Product Number AVRM1005C270KT101N 445-174350-1-ND
Product Name CHIP VARISTOR Varistors, MOVs
Operating DC Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Varistors, MOVs - 495-3765-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
2 suppliers
Thermally Protected Varistor Series with Indicating Lead - TMOV20RP385ML2B7 - Littelfuse, Inc.
Specs
Lead Style Radial
Mounting Option Through Hole
Operating DC Voltage 682 volts
View Details
3 suppliers