KDR Line Reactor - KDRULG47LE01
TCI, LLC (Trans-Coil International) | |
---|---|
Product Category | Line/Load Reactors |
Product Number | KDRULG47LE01 |
Product Name | KDR Line Reactor |
Filter Type | Passive; Low Impedance |
Signal Type | Three Phase |
Standard Compliance | IEEE519; UL, CSA |
Input Voltage | 600V |
Frequency | 50Hz; 60Hz |