H5 Active Harmonic Filter - ALC225A00S
| TCI, LLC (Trans-Coil International) | |
|---|---|
| Product Category | Harmonic Filters |
| Product Number | ALC225A00S |
| Product Name | H5 Active Harmonic Filter |
| Filter Type | Active |
| Signal Type | Three Phase |
| THID | 0.0500 to ? % |
| Standard Compliance | IEEE519 |
| Input Voltage | 208V (optional feature); 240V (optional feature); 380V (optional feature); 480V |