TCI America Multi-walled Carbon Nanotube (Aligned) C2151

Description
Carbon Nanotube Aligned Multi-walled 10-20nm(diam.), 5-15micro m(length) / Multi-walled Carbon Nanotube (Aligned) Carbon Nanotubes (CNT), which were discovered by Iijima in 1991, are composed entirely of carbon atoms, as is C60.1) As the name implies, this carbon structure is shaped like a tube on a nanometer scale. In 1991, Hufman and Kraetschmer reported a procedure for the preparation of C60 by an arc discharge. Many researchers had used this technique to obtain C60 from the soot which had collected on the anode. However, Iijima focused his attention on the soot which had accumulated on the cathode carbon rod. In this soot, Iijima found a needle like substance which he characterized as CNT. These early nanotubes were multi-walled carbon nanotubes (MWCNT), composed of many layers. Two years later, single-walled carbon nanotubes (SWCNT) were discovered. In 1996, Smalleys developed a mass production method of SWCNT2) and since then, research of CNT has progressed rapidly. Today, researchers are making advances in the applications of CNT as probes for Scanning Probe Microscopy, nano-tweezers3), field-emitter of Field Emission Display (FED)4), nanoelectronics devices5), hydrogen fuel cells,6) thin films,7) and organic solar cells.8) Moreover, CNT generally tend to form bundles due to their van der Waals interactions, which makes them insoluble in organic solvents. In response to that, solvent-soluble CNT obtained by chemical modification have been developed and applied in many fields.9)
Description
Carbon Nanotube Aligned Multi-walled 10-20nm(diam.), 5-15micro m(length) / Multi-walled Carbon Nanotube (Aligned) Carbon Nanotubes (CNT), which were discovered by Iijima in 1991, are composed entirely of carbon atoms, as is C60.1) As the name implies, this carbon structure is shaped like a tube on a nanometer scale. In 1991, Hufman and Kraetschmer reported a procedure for the preparation of C60 by an arc discharge. Many researchers had used this technique to obtain C60 from the soot which had collected on the anode. However, Iijima focused his attention on the soot which had accumulated on the cathode carbon rod. In this soot, Iijima found a needle like substance which he characterized as CNT. These early nanotubes were multi-walled carbon nanotubes (MWCNT), composed of many layers. Two years later, single-walled carbon nanotubes (SWCNT) were discovered. In 1996, Smalleys developed a mass production method of SWCNT2) and since then, research of CNT has progressed rapidly. Today, researchers are making advances in the applications of CNT as probes for Scanning Probe Microscopy, nano-tweezers3), field-emitter of Field Emission Display (FED)4), nanoelectronics devices5), hydrogen fuel cells,6) thin films,7) and organic solar cells.8) Moreover, CNT generally tend to form bundles due to their van der Waals interactions, which makes them insoluble in organic solvents. In response to that, solvent-soluble CNT obtained by chemical modification have been developed and applied in many fields.9)

Suppliers

Company
Product
Description
Supplier Links
Multi-walled Carbon Nanotube (Aligned) - C2151 - TCI America
Portland, OR, USA
Multi-walled Carbon Nanotube (Aligned)
C2151
Multi-walled Carbon Nanotube (Aligned) C2151
Carbon Nanotube Aligned Multi-walled 10-20nm(diam.), 5-15micro m(length) / Multi-walled Carbon Nanotube (Aligned) Carbon Nanotubes (CNT), which were discovered by Iijima in 1991, are composed entirely of carbon atoms, as is C60.1) As the name implies, this carbon structure is shaped like a tube on a nanometer scale. In 1991, Hufman and Kraetschmer reported a procedure for the preparation of C60 by an arc discharge. Many researchers had used this technique to obtain C60 from the soot which had collected on the anode. However, Iijima focused his attention on the soot which had accumulated on the cathode carbon rod. In this soot, Iijima found a needle like substance which he characterized as CNT. These early nanotubes were multi-walled carbon nanotubes (MWCNT), composed of many layers. Two years later, single-walled carbon nanotubes (SWCNT) were discovered. In 1996, Smalleys developed a mass production method of SWCNT2) and since then, research of CNT has progressed rapidly. Today, researchers are making advances in the applications of CNT as probes for Scanning Probe Microscopy, nano-tweezers3), field-emitter of Field Emission Display (FED)4), nanoelectronics devices5), hydrogen fuel cells,6) thin films,7) and organic solar cells.8) Moreover, CNT generally tend to form bundles due to their van der Waals interactions, which makes them insoluble in organic solvents. In response to that, solvent-soluble CNT obtained by chemical modification have been developed and applied in many fields.9)

Carbon Nanotube Aligned Multi-walled 10-20nm(diam.), 5-15micro m(length) / Multi-walled Carbon Nanotube (Aligned)
Carbon Nanotubes (CNT), which were discovered by Iijima in 1991, are composed entirely of carbon atoms, as is C60.1) As the name implies, this carbon structure is shaped like a tube on a nanometer scale. In 1991, Hufman and Kraetschmer reported a procedure for the preparation of C60 by an arc discharge. Many researchers had used this technique to obtain C60 from the soot which had collected on the anode. However, Iijima focused his attention on the soot which had accumulated on the cathode carbon rod. In this soot, Iijima found a needle like substance which he characterized as CNT. These early nanotubes were multi-walled carbon nanotubes (MWCNT), composed of many layers. Two years later, single-walled carbon nanotubes (SWCNT) were discovered. In 1996, Smalleys developed a mass production method of SWCNT2) and since then, research of CNT has progressed rapidly.
Today, researchers are making advances in the applications of CNT as probes for Scanning Probe Microscopy, nano-tweezers3), field-emitter of Field Emission Display (FED)4), nanoelectronics devices5), hydrogen fuel cells,6) thin films,7) and organic solar cells.8) Moreover, CNT generally tend to form bundles due to their van der Waals interactions, which makes them insoluble in organic solvents. In response to that, solvent-soluble CNT obtained by chemical modification have been developed and applied in many fields.9)

Supplier's Site

Technical Specifications

  TCI America
Product Category Nanomaterials
Product Number C2151
Product Name Multi-walled Carbon Nanotube (Aligned)
Type Nanotube; Double or Multi-Walled Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Iron Oxide (Fe3O4) Nanopowder - NMP-1120 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 14 nm (140 Å)
View Details
Multi-walled Carbon Nanotube (Bundled) - C2147 - TCI America
Specs
Type Nanotube; Double or Multi-Walled Nanotube
Material Carbon
View Details
NanOxide™ Strontium Titanate Powder - HPS-4000 - TPL, Inc.
Specs
Type NanoPowder
Material Ceramic / Carbide; Strontium Titanate
Application Nanoelectronics; Fire Dielectric Systems and Others
View Details