The CI40-AB-E2.0 pneumatically actuated connector with a 2" extension is designed to seal onto the inside diameter (ID) of a port, tube, or fitting, offering a sealing range from 3.705" to 3.845" (94.1 mm to 97.7 mm).
| Cincinnati Test Systems, Inc. | |
|---|---|
| Product Category | Pressure Test Connectors |
| Product Number | CTSC-002075 |
| Product Name | Smooth - Inside Diameter - Pneumatic |
| Sealing Method | Internal |