Cincinnati Test Systems, Inc. Body Only - Inside Diameter - Pneumatic CTSC-002054

Description
The CI40 Body Only (no main seal kit) is a pneumatically actuated connector designed to seal onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 3.565" to 4.124" (90.6 mm to 104.8 mm). Choose the correct main seal kit range for your application.
Request a Quote
Description
The CI40 Body Only (no main seal kit) is a pneumatically actuated connector designed to seal onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 3.565" to 4.124" (90.6 mm to 104.8 mm). Choose the correct main seal kit range for your application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Body Only - Inside Diameter - Pneumatic - CTSC-002054 - Cincinnati Test Systems, Inc.
Harrison, OH, United States
Body Only - Inside Diameter - Pneumatic
CTSC-002054
Body Only - Inside Diameter - Pneumatic CTSC-002054
The CI40 Body Only (no main seal kit) is a pneumatically actuated connector designed to seal onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 3.565" to 4.124" (90.6 mm to 104.8 mm). Choose the correct main seal kit range for your application.

The CI40 Body Only (no main seal kit) is a pneumatically actuated connector designed to seal onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 3.565" to 4.124" (90.6 mm to 104.8 mm). Choose the correct main seal kit range for your application.

Supplier's Site

Technical Specifications

  Cincinnati Test Systems, Inc.
Product Category Pressure Test Connectors
Product Number CTSC-002054
Product Name Body Only - Inside Diameter - Pneumatic
Sealing Method Internal
Unlock Full Specs
to access all available technical data

Similar Products

Smooth - Inside Diameter - Pneumatic - CTSC-001689 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-001647 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Threaded - Inside Diameter - Pneumatic - CTSC-001663 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Main Seal Kit (pneumatic) - Smooth - Inside Diameter - CTSC-001487 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
View Details