The CI39-AB-E2.0 pneumatically actuated connector with a 2" extension is designed to seal onto the inside diameter (ID) of a port, tube, or fitting, offering a sealing range from 3.145" to 3.285" (79.9 mm to 83.4 mm).
| Cincinnati Test Systems, Inc. | |
|---|---|
| Product Category | Pressure Test Connectors |
| Product Number | CTSC-002014 |
| Product Name | Smooth - Inside Diameter - Pneumatic |
| Sealing Method | Internal |