The CI37-AA-E2.0 pneumatically actuated connector with a 2" extension is designed to seal onto the inside diameter (ID) of a port, tube, or fitting, offering a sealing range from 2.165" to 2.305" (55 mm to 58.5 mm).
| Cincinnati Test Systems, Inc. | |
|---|---|
| Product Category | Pressure Test Connectors |
| Product Number | CTSC-001892 |
| Product Name | Smooth - Inside Diameter - Pneumatic |
| Sealing Method | Internal |